EN
  • EN
  • DE

UC2844ADTRG4

Part No UC2844ADTRG4
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC PWM BUCK BST FLYBCK CM 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Isolation Isolated
Topology Boost, Buck, Flyback, Forward
Voltage - Start Up 16V
Supply Voltage - Operating 10 V to 30 V
Duty Cycle 50%
Frequency - Switching Up to 500kHz
Fault Protection Current Limiting
Control Features Frequency Control
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 14-SOIC
Mounting Surface Mount
Win Source Part Number 1115388-UC2844ADTRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UC2844ADTRG4 CAD Model

Description

Product Overview: UC2844ADTRG4 from Texas Instruments

The UC2844ADTRG4 is a high-performance current mode PWM controller from Texas Instruments, designed for off-line and DC-to-DC converter applications. This integrated circuit (IC) provides the necessary features to implement fixed-frequency, current-mode control schemes with a minimal external parts count.

Key Features

  • Optimized for Off-line and DC-to-DC Converters: This device is ideal for various power supply configurations, offering flexibility and reliability for a range of applications.
  • Low Start-Up and Operating Current: The UC2844ADTRG4 boasts a start-up current of typically 1mA and an operating current of 2.5mA, ensuring energy-efficient operation.
  • Up to 500kHz Operation: With a frequency range up to 500kHz, this controller can be used in applications requiring high-frequency power conversion.
  • Trimmed Oscillator Discharge Current: The oscillator's discharge current is accurately trimmed, which helps in achieving a consistent and predictable frequency performance.
  • Current Mode Operation: Current mode control provides inherent line feed-forward, cycle-by-cycle current limiting, and ease of loop compensation.
  • Automatic Feed Forward Compensation: This feature helps maintain stable operation under varying input voltage conditions.
  • Pulse-by-Pulse Current Limiting: Enhanced protection is provided through pulse-by-pulse current limiting, safeguarding the IC and the power supply components from overcurrent conditions.
  • Under-Voltage Lockout (UVLO) with Hysteresis: The UVLO feature ensures that the IC operates only when the supply voltage is within an acceptable range, thereby protecting the circuit.

Applications

  • Switching Power Supplies
  • DC-DC Converters
  • Off-Line Power Supplies
  • AC-DC Adapters
  • Battery Chargers

The UC2844ADTRG4 is available in a thin shrink small-outline package (TSSOP), making it suitable for compact designs. Its robust design includes features such as enhanced load response characteristics, a precision reference trimmed for accuracy at the error amplifier input, and logical shutdown for high-level output impedance. These attributes make the UC2844ADTRG4 a versatile and efficient solution for power management in a wide array of electronic devices and systems.

You May Also Be Interested in

Chengdu Chip-Rail Microelectronics Co., Ltd.
300mW 10V~30V Flyback SOT-23-6L AC DC Converters, Offline Switchers RoHS
Lowest to $0.1027
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 16SO
Need more? Email Us
Infineon Technologies
10V~25.5V 800V Flyback DIP-7 AC DC Converters, Offline Switchers RoHS
Lowest to $2.9105
Bright Power
Converter Offline Buck Topology SOT-33-5
Lowest to $0.1165
Infineon Technologies
100kHz 39W 10V~25.5V 800V Flyback DIP-7 AC DC Converters, Offline Switchers RoHS
Lowest to $5.8209
Chipown
Converter Offline 40kHz~50kHz SOP-8
Lowest to $0.2329
EG Micro
58.2kHz~61.8kHz 600V 7.5V~20V Half-Bridge SOP-16 AC DC Converters, Offline Switchers RoHS
Lowest to $0.4985
Shenzhen Sunmoon Microelectronics Co., Ltd.
Converter Offline Buck Topology 60kHz DIP-8
Lowest to $0.4399
Dongke Semiconductor (Anhui) Co., Ltd
Converter Offline Flyback Topology 61kHz~69kHz DIP-8
Lowest to $0.3822

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9860 $54.2300
125+ $0.8091 $101.1375
195+ $0.7838 $152.8410
265+ $0.7585 $201.0025
345+ $0.7332 $252.9540
460+ $0.6574 $302.4040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess