EN
  • EN
  • DE

UC2845ADTR

Part No UC2845ADTR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description UCx84xA Current-Mode PWM Controller / IC REG CTRLR MULT TOP 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 7.6 V to 30 V
Frequency - Switching 500kHz
Duty Cycle (Max) 48%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 14-SOIC
Win Source Part Number 130336-UC2845ADTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name UC2845A
Introduction Date July 19, 2005
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian UC2845ADTR CAD Model

Description

The UC2845ADTR from Texas Instruments is a high-performance current mode pulse width modulator (PWM) controller that is widely utilized in switch-mode power supplies, DC-DC converters, and other power control applications. This integrated circuit (IC) is designed to offer precise voltage regulation, efficient power conversion, and enhanced system reliability, making it an ideal choice for engineers looking to develop sophisticated power management solutions.

Key Features

  • Adjustable Output Control: The UC2845ADTR offers an adjustable output range that allows designers to tailor the voltage and frequency to meet the specific requirements of their application.
  • High-Frequency Operation: With an operating frequency range up to 500 kHz, this controller can be used in applications where efficiency and component size are critical, as higher frequencies allow for smaller-sized components.
  • Current Mode Control: The current mode architecture provides superior transient response and simplified loop compensation when compared to voltage mode controllers.
  • Low Startup and Operating Current: The device features low startup current (
  • Under-Voltage Lockout (UVLO): Both start-up and operating UVLO thresholds are included, ensuring that the device operates only when the supply voltage is sufficient.
  • Trimmed Oscillator Discharge Current: This feature ensures stable frequency operation over temperature and process variations.
  • Soft-Start Functionality: The soft-start function limits the inrush current during start-up, contributing to the reliability of the power supply.

Applications

The versatility of the UC2845ADTR makes it suitable for a broad range of applications, including:

  • Off-line power supplies
  • DC-DC converters
  • Power factor correction circuits
  • Battery chargers
  • LED drivers
  • Telecommunication equipment
  • Industrial power systems

Package and Availability

The UC2845ADTR is available in a thin shrink small-outline package (TSSOP), providing a compact footprint for space-constrained applications. This device is offered in tape and reel packaging, facilitating efficient handling and manufacturing processes, especially for high-volume production.

Conclusion

With its robust feature set and flexible design options, the Texas Instruments UC2845ADTR PWM controller is a powerful component for any power management system. Its high-frequency operation, current mode control, and comprehensive protection features make it an excellent choice for achieving efficient and reliable power conversion in a variety of electronic devices.

You May Also Be Interested in

Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK PMBUS 48VQFN
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Lowest to $3.1140
Renesas Electronics America
IC REG CTRLR BUCK PMBUS 44QFN
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5489 $50.9780
48+ $2.0914 $100.3872
75+ $2.0261 $151.9575
103+ $1.9607 $201.9521
132+ $1.8953 $250.1796
177+ $1.6993 $300.7761
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65,858 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess