EN
  • EN
  • DE
  • IT

UC2845D8TR

Part No UC2845D8TR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOPOLOGY 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 7.6 V to 30 V
Frequency - Switching 500kHz
Duty Cycle (Max) 48%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 035637-UC2845D8TR
Family Name UC2845
Introduction Date January 19, 2000
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UC2845D8TR CAD Model

Description

Introducing the UC2845D8TR PWM Controller from Texas Instruments

The UC2845D8TR is a high-performance pulse-width modulation (PWM) controller designed by Texas Instruments, tailored for efficient power management and conversion in a wide array of electronic applications. This sophisticated integrated circuit (IC) is part of the UCx845 family of products, renowned for their reliability and versatility.

With a fixed-frequency current-mode controller, the UC2845D8TR provides users with a stable and predictable operation. It operates at a frequency of 500 kHz, which allows for a good balance between efficiency and component size, reducing both the physical footprint and cost of the power supply design. This IC is particularly well-suited for off-line and DC-to-DC converter applications, offering enhanced performance with minimal external components.

The UC2845D8TR is offered in an 8-pin SOIC (Small Outline Integrated Circuit) package, ensuring a compact design that can be easily integrated into various electronic systems. The device features a range of built-in protections, such as under-voltage lockout (UVLO) with hysteresis, which ensures that the IC operates only when the supply voltage is within an acceptable range, thereby safeguarding the system from power surges or dips.

Another standout feature of this PWM controller is its programmable soft-start function, which limits the inrush current during startup, thereby enhancing the system's reliability and extending the lifespan of the components. The device also includes an error amplifier, a precision reference voltage, and a duty cycle clamp, which contribute to a highly accurate and efficient power regulation.

For engineers and designers looking to implement an energy-efficient power solution, the UC2845D8TR offers a compelling choice. Its robust design and comprehensive feature set make it an ideal candidate for power supplies in industrial systems, consumer electronics, and communication devices. The integration of this PWM controller into your design will contribute to a superior performance, longevity, and cost-effectiveness of your power management system.

With Texas Instruments' commitment to quality, the UC2845D8TR is a product that you can rely on for consistent performance and durability, ensuring that your electronic designs are powered effectively for the long haul.

You May Also Be Interested in

Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Intersil
SWITCHING CONTROLLER, CURRENT/VO
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5941 $50.4985
210+ $0.4875 $102.3750
320+ $0.4722 $151.1040
440+ $0.4570 $201.0800
570+ $0.4418 $251.8260
760+ $0.3961 $301.0360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess