EN
  • EN
  • DE

UC2848DW

Part No UC2848DW
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR PWM CM 16-SOIC / Current Mode PWM Controller 2A 1000kHz 16-Pin SOIC Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete(EOL)
Output Isolation Isolated
Internal Switch(s) No
Topology Buck, Forward Converter
Voltage - Start Up 13V
Supply Voltage 10 V ~ 22 V
Duty Cycle 79.5%
Frequency - Switching Up to 1MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 798651-UC2848DW
Popularity Medium
Supply and Demand Status Limited
Family Name UC2848
Introduction Date January 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian UC2848DW CAD Model

Description

The UC2848DW is a state-of-the-art integrated circuit designed and manufactured by Texas Instruments, one of the leading semiconductor companies in the world. This component is specifically engineered for advanced power management applications, offering a range of features that make it ideal for a wide array of electronic devices.

Key Features

  • High Performance: The UC2848DW is built to deliver high-efficiency power conversion which is crucial for minimizing energy loss in electronic circuits.
  • Versatility: This device is suitable for various applications, including switch-mode power supplies, DC-DC converters, and power management modules.
  • Programmable Output: It offers programmable output options that enable designers to tailor the power supply specifications to their specific needs.
  • Protection Features: The UC2848DW comes with built-in protection features such as over-current, over-voltage, and thermal shutdown to ensure the longevity and reliability of the application it is used in.

Technical Specifications

Parameter Value
Topology Push-Pull
Number of Outputs 2
Output Voltage Adjustable
Operating Temperature -40°C to +85°C
Package / Case SOIC-16
Mounting Type Surface Mount

With its robust design and adaptable functionality, the UC2848DW is a prime choice for engineers and designers looking to implement an efficient power management system. Whether it's for consumer electronics, industrial equipment, or automotive applications, the UC2848DW by Texas Instruments stands as a reliable and versatile solution for your power control needs.

Applications

The UC2848DW is not just limited to one industry; it finds its uses in multiple sectors due to its flexible and durable design. Some of the common applications include:

  • Telecommunications equipment
  • Server and computer power supplies
  • Industrial control systems
  • Battery management systems
  • Renewable energy systems

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess