EN
  • EN
  • DE

UC2854ANG4

Part No UC2854ANG4
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description ADVANCED HIGH-POWER FACTOR PREREGULATOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Mode Average Current
Frequency - Switching 200kHz
Current - Startup 250μA
Operating Supply Voltage 10 V ~ 20 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-PDIP
Win Source Part Number 1275812-UC2854ANG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name UC2854A
Introduction Date April 01, 2005
ECCN EAR99
Country of Origin Malaysia, Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UC2854ANG4 CAD Model

Description

The UC2854ANG4 from Texas Instruments is an advanced high-power factor preregulator that is designed for use in power systems which require high efficiency, low THD (Total Harmonic Distortion), and a fast response to load transients. This enhanced version of the UC2854 series integrates features that improve performance over a broad range of conditions, making it an ideal choice for power supply applications such as AC-DC converters in high-performance electronic systems.

Key Features:

  • Improved Power Factor: The UC2854ANG4 is engineered to provide a near-unity power factor by shaping the input current waveform to match the AC mains voltage profile, thereby reducing reactive power and harmonic distortion.
  • Wide Input Voltage Range: It is capable of handling a broad range of input voltages, making it suitable for systems that must operate in various power environments.
  • Advanced Control: The device features an average current mode control, which enables excellent line and load transient response.
  • Low Start-Up Current: This preregulator has been designed with a low start-up current, which minimizes standby power consumption and is critical for meeting energy-saving standards.
  • Programmable Output Voltage: Users can set the output voltage to meet the specific requirements of their application, providing flexibility and precision.
  • Overcurrent Protection: The UC2854ANG4 includes robust overcurrent protection, safeguarding the device and connected systems from potential damage due to excessive current.

Applications:

The UC2854ANG4 is versatile and can be employed in a variety of applications, including but not limited to:

  • Switched-mode power supplies (SMPS)
  • Power supplies for LED lighting
  • AC-DC adapters for consumer electronics
  • Industrial power systems
  • Telecommunications equipment

Package and Availability:

The UC2854ANG4 is offered in a 16-pin PDIP (Plastic Dual In-line Package), which is suitable for through-hole mounting. This package is designed for optimal thermal and electrical performance. For pricing, availability, and additional technical specifications, please visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Infineon Technologies
Power Factor Correction Controller 0.45mA 70kHz Automotive 8-Pin PDIP Tube / IC PFC CONTROLLER CCM 8DSO
Lowest to $0.4521
Infineon Technologies
IC PFC CONTROLLER 8DSO
Lowest to $1.2285
Infineon Technologies
IC PFC CTRLR AVERAGE CURR DSO16
Need more? Email Us
Infineon Technologies
IC PFC CONTROLLER CCM 8DSO
Lowest to $0.6537
Infineon Technologies
IC PWM CONTROLLER 8DIP
Lowest to $1.1727
Infineon Technologies
IC PFC CONTROLLER CCM 8DSO
Lowest to $0.8856
Infineon Technologies
IC PFC CONTROLLER CCM 8DSO
Lowest to $0.3985
Infineon Technologies
Standalone Power Factor Correction (PFC) Controller in Continuous Conduction Mode (CCM)
Lowest to $1.0095
Infineon Technologies
IC PFC CONTROLLER CCM 14DSO
Lowest to $1.1143

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7687 $54.1496
19+ $5.5539 $105.5241
28+ $5.3803 $150.6484
39+ $5.2067 $203.0613
50+ $5.0332 $251.6600
67+ $4.5125 $302.3375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,560 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess