EN
  • EN
  • DE

THS6093IPWP

Part No THS6093IPWP
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DRIVER 2/0 14HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features 2/0 Driver - - 14-HTSSOP
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width) Exposed Pad
Case / Package 14-HTSSOP
Family Name THS6093
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-12320-5, -296-12320-5-ND, -296-12320-5-NDR, 296-12320-5-NDR, -THS6093IPWP-NDR, 296-12320-5, -THS6093IPWPG4-NDR, THS6093IPWPG4-ND, THS6093IPWPG4, -THS6093IPWPG4
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 899582-THS6093IPWP
Ultra Librarian 3D Model Ultra Librarian THS6093IPWP CAD Model

Description

Product Overview: THS6093IPWP from Texas Instruments

The THS6093IPWP is a high-performance, low-power, dual operational amplifier designed by Texas Instruments, a leader in semiconductor solutions. This device is part of the THS609x family and is optimized for a wide range of applications, including telecommunications, test equipment, and audio processing. The THS6093IPWP is known for its high-speed operation, excellent video performance, and differential gain and phase error characteristics.

Key Features

  • Wide Bandwidth: The THS6093IPWP offers a wide bandwidth of 100 MHz, which ensures high-speed performance and makes it suitable for high-frequency signal processing.
  • High Output Current: With the ability to provide an output current of up to 100 mA, this operational amplifier can drive a variety of loads with ease.
  • Low Distortion: The device features low harmonic distortion, which is critical for maintaining signal integrity in audio and video applications.
  • High Slew Rate: A high slew rate of 400 V/µs allows the THS6093IPWP to handle rapid changes in input signals without distortion, ensuring accurate signal reproduction.
  • Power Down Protection: The operational amplifier includes a power-down protection feature that helps to conserve energy and extend the life of the device when it is not in active use.

Applications

  • Telecommunications
  • Professional Audio Equipment
  • Video and Imaging Systems
  • Test and Measurement Equipment
  • Active Filter Blocks

Package and Quality

The THS6093IPWP comes in a 20-pin HTSSOP (PowerPAD) package that is designed to enhance thermal performance and reduce the overall footprint on the printed circuit board. Texas Instruments ensures high-quality manufacturing standards, and this product is compliant with RoHS directives, making it an environmentally friendly choice for electronic designs.

Whether you're developing advanced communication systems or high-fidelity audio equipment, the THS6093IPWP from Texas Instruments provides the reliability and performance needed to deliver superior results.

You May Also Be Interested in

Hangzhou Jiemao Microelectronics Co., Ltd.
3V~5.5V Transceiver 500Kbps SSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1232
Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $16.0376
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971
Wch
3.3V 10Mbit/s QFN-28-EP(4x4) Drivers, Receivers, Transceivers RoHS
Lowest to $3.1433
Analog Devices Inc.
IC TRANSCEIVER 1/0 SOT6
Lowest to $5.2389
IC Plus
RMII MQFN-88-EP(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.3657
Analog Devices Inc.
SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess