EN
  • EN
  • DE

UC2854BMDWREP

Part No UC2854BMDWREP
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTR AVERAGE 120KHZ 16SOIC  /  PFC IC Average Current 80kHz ~ 120kHz 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - PFC (Power Factor Correction)
Mfr Texas Instruments
Package Tape & Reel
Mode Average Current
Frequency - Switching 80kHz ~ 120kHz
Current - Startup 300 µA
Voltage - Supply 10V ~ 20V
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number UC2854
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -296-21935-1-ND,-UC2854BMDWREPG4-NDR,296-21935-2-NDR,-296-21935-1,-UC2854BMDWREP-NDR,-296-21935-1-NDR,-UC2854BMDWREPG4,296-21935-1-NDR,296-21935-6-NDR,296-21935-2,-V62/06612-01XE,V62/06612-01XE,296-21935-1,-V62/06612-01XE-NDR,296-21935-6
Standard Package 2,000
Win Source Part Number 1154690-UC2854BMDWREP
Ultra Librarian 3D Model Ultra Librarian UC2854BMDWREP CAD Model

Description

The UC2854BMDWREP is a high-performance, enhanced power factor correction (PFC) controller designed by Texas Instruments for use in switch-mode power supplies. This integrated circuit is specifically engineered to meet the rigorous standards of military and aerospace applications, as indicated by the "REP" suffix which stands for "Enhanced Product".

With its advanced features, the UC2854BMDWREP provides efficient AC to DC power conversion, which not only reduces power loss but also minimizes electromagnetic interference (EMI) and enhances the reliability of the power supply system. It is suitable for a wide range of applications, including but not limited to, telecommunication systems, industrial power systems, and high-end consumer electronics.

Key Features:

  • High Power Factor: This device is capable of achieving near-unity power factor, which is essential for efficient energy usage and compliance with international power standards.
  • Low Total Harmonic Distortion (THD): It significantly reduces harmonic distortions in the power supply, ensuring cleaner and more stable power for sensitive electronic equipment.
  • Programmable Output Voltage: The output voltage level can be precisely set to match the requirements of the specific application, providing great flexibility in design.
  • Enhanced Voltage Regulation: It features improved voltage regulation that contributes to consistent performance under varying load conditions.
  • Overcurrent Protection: The UC2854BMDWREP includes features to protect against overcurrent conditions, enhancing the safety and longevity of the power supply.

Product Specifications:

  • Package: The device is offered in a 16-pin SOIC package, which is compact and suitable for space-constrained applications.
  • Temperature Range: It operates over an extended military temperature range, making it reliable under extreme environmental conditions.
  • Quality Standards: Texas Instruments ensures that this product meets high-reliability standards required for military-grade components.

The UC2854BMDWREP is a testament to Texas Instruments' commitment to providing high-quality, reliable integrated circuits for advanced power management solutions. Its robust design and advanced features make it an ideal choice for demanding applications where performance and durability are paramount.

You May Also Be Interested in

ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
Power Integrations
IC PFC CTRLR / PFC IC
Lowest to $3.2617
Power Integrations
IC PFC CTRLR CCM 123KHZ 16ESIP
Need more? Email Us
NXP / Nexperia
IC PFC CTRLR DCM 8SO
Lowest to $3.1289
Infineon Technologies
IC PFC CTRLR CRM 8SOIC / PFC IC Critical Conduction (CRM) 8-SOIC
Lowest to $2.6115
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
Fairchild/ON Semiconductor
POWER FACTOR CONTROLLER W/POST R
Need more? Email Us
Fremont Micro Devices USA
IC PFC CTRLR TRANSITION 8SOP
Need more? Email Us
Power Integrations
IC PFC CTRLR CCM 123KHZ 16ESIP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.4862 $62.9724
4+ $25.8349 $103.3396
6+ $25.0275 $150.1650
9+ $24.2202 $217.9818
11+ $23.4129 $257.5419
15+ $20.9908 $314.8620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess