EN
  • EN
  • DE

UC2856DWTR

Part No UC2856DWTR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull
Number of Outputs 2
Output Phases 1
Supply Voltage - Operating 7 V to 40 V
Frequency - Switching 200kHz
Duty Cycle (Max) 47%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Frequency Control, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SOIC
Win Source Part Number 132959-UC2856DWTR
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian UC2856DWTR CAD Model

Description

The Texas Instruments UC2856DWTR is a state-of-the-art integrated circuit designed to provide advanced features and performance for power supply applications. This IC is an enhanced high-speed PWM controller that is well-suited for use in switch-mode power supplies, DC-DC converters, and other power conversion applications.

Key Features

  • Programmable Output Turn-On Delay: This feature allows for the precise timing control of the power stage, ensuring efficient operation and reduced stress on components.
  • Synchronous Rectifier Control Outputs: The UC2856DWTR supports synchronous rectification, which can significantly improve efficiency, especially in low voltage, high current applications.
  • High Current Totem Pole Outputs: These outputs are capable of driving large MOSFET gates directly, allowing for faster switching times and improved performance.
  • BiCMOS/CMOS Technology: The use of advanced technology provides lower power consumption and improved speed characteristics.
  • Programmable Soft-Start: This feature limits inrush current during startup, providing protection to the power supply and the load.
  • Under-Voltage Lockout (UVLO): It ensures that the IC operates only when the supply voltage is within an acceptable range, which prevents malfunctioning due to low supply voltage.

Applications

The UC2856DWTR is versatile and can be used across a wide range of applications, including:

  • Telecommunications Equipment
  • Industrial Power Systems
  • Server and Computer Power Supplies
  • Battery-Powered Devices
  • Renewable Energy Systems

Package and Availability

The device is available in a 20-pin SOIC package, designated by the "DWTR" suffix, which is suitable for surface-mount technology (SMT). The package is designed to optimize the thermal performance and minimize the footprint on the printed circuit board (PCB). The UC2856DWTR is available in tape and reel format, facilitating efficient handling and placement during the manufacturing process.

Conclusion

With its robust set of features, the Texas Instruments UC2856DWTR PWM controller is an excellent choice for designers looking to improve power efficiency, reliability, and performance in their power supply designs. Its advanced capabilities and flexible applications make it a valuable component in any power management system.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Texas Instruments
TL594 PWM CONTROLLER
Need more? Email Us
Maxim Integrated
IC REG CTRLR MULT TOPOLOGY 8SOIC
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOP 20SSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Renesas Electronics America
IC REG CTRLR BUCK PMBUS 44QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess