EN
  • EN
  • DE

UC2872DW

Part No UC2872DW
Manufacturer Texas Instruments
Catalog PMIC - Lighting, Ballast Controllers
Description IC LAMP BALLAST CNTRLR 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Ballast Controller
Frequency 57kHz to 78kHz
Supply Voltage - Operating 4.5 V to 24 V
Operating Supply Current 6mA
Dimming No
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 035652-UC2872DW
Popularity Medium
Supply and Demand Status Limited
Quantity per package 40
Ultra Librarian 3D Model Ultra Librarian UC2872DW CAD Model

Description

The Texas Instruments UC2872DW is an advanced resonant-mode controller IC designed for high-efficiency, low-EMI power conversion in a wide range of applications. This sophisticated controller is engineered to provide precise control in zero-voltage switching (ZVS) resonant power systems, which is crucial for optimizing performance and extending the life of power components.

At the heart of the UC2872DW is its ability to operate with variable frequency, which enables it to maintain ZVS over a broad range of loads and input voltages. This flexibility makes it ideal for applications such as switch-mode power supplies, DC-DC converters, and electronic ballasts where efficiency and reliability are paramount.

Featuring an integrated half-bridge driver, the UC2872DW simplifies the design process by reducing the number of external components required. This integration not only saves space but also enhances system reliability. The IC's programmable dead-time setting further optimizes performance by allowing designers to fine-tune the operation to match specific application requirements.

Protection features are a critical aspect of any power controller, and the UC2872DW does not disappoint. It includes over-current protection, which safeguards the system against excessive currents that could potentially cause damage. Additionally, under-voltage lockout (UVLO) ensures that the IC operates within safe voltage levels, thereby preventing malfunctions that could arise from insufficient supply voltages.

The UC2872DW is available in a 16-pin SOIC package, offering a compact solution for space-constrained applications. With its advanced control features and robust protection mechanisms, the UC2872DW from Texas Instruments stands out as a versatile and reliable choice for designers looking to optimize their power conversion systems for maximum efficiency and longevity.

You May Also Be Interested in

Texas Instruments
Resonant Fluorescent Lamp Driver
Lowest to $10.6015
Fairchild/ON Semiconductor
Self-Oscillated, High-Voltage Gate Driver
Need more? Email Us
ON Semiconductor
Single Relay Driver IC
Lowest to $4.1612
Microchip Technology
IC FLASHER LOW PWR W/SHUNT 8SOIC
Need more? Email Us
NXP / Nexperia
IC DRIVER HALF BRIDGE 8-DIP
Lowest to $1.0095
Microchip Technology
Low Input Voltage, 160VPP Output Voltage, EL Driver | IC EL DRIVER 160VPP OUT 8-MSOP
Lowest to $0.9794
Fairchild/ON Semiconductor
Ballast Control IC for Compact Fluorescent Lamp
Lowest to $1.9526
Infineon Technologies
IC BALLAST CONTROL ADAPT 8SOIC
Lowest to $0.5850
ON Semiconductor
IC DRIVER LAMP SGL 350MA 8SOIC
Lowest to $4.1612

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2536 $51.0432
29+ $3.4902 $101.2158
45+ $3.3811 $152.1495
62+ $3.2720 $202.8640
80+ $3.1630 $253.0400
106+ $2.8358 $300.5948
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess