EN
  • EN
  • DE
  • IT

UC2874DW-1

Part No UC2874DW-1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description High Efficiency, Synchronous, Step-down Buck Controllers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 9 V ~ 36 V
Frequency - Switching Up to 300kHz
Duty Cycle (Maximum) 100%
Synchronous Rectifier Yes
Clock Sync No
Control Features Soft Start
Operating Temperature Range -25°C ~ 85°C (TA)
Package 18-SOIC (0.295", 7.50mm Width)
Manufacturer Package 18-SOIC
Win Source Part Number 1275837-UC2874DW-1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UC2874
Introduction Date February 01, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Quantity per package 40
Ultra Librarian 3D Model Ultra Librarian UC2874DW-1 CAD Model

Description

The Texas Instruments UC2874DW-1 is a sophisticated and versatile integrated circuit designed for high-efficiency power management applications. This advanced device is part of the UC2874 series, which is known for its innovative approach to controlling and optimizing switching power supplies.

Key Features:

  • Adaptive Control: The UC2874DW-1 employs an adaptive control technique that automatically adjusts the switching frequency and duty cycle, ensuring optimal performance across various load conditions. This results in improved efficiency and reduced power loss.
  • Multi-Phase Capability: It is capable of multi-phase operation, which allows for the distribution of the power load across multiple channels. This leads to better thermal management and can significantly improve the power supply's reliability and lifespan.
  • High-Efficiency Operation: Designed with energy efficiency in mind, the UC2874DW-1 is ideal for applications where power conservation is critical. It achieves high efficiency through the use of advanced control algorithms and high-quality internal components.
  • Wide Input Voltage Range: The device is engineered to handle a broad range of input voltages, making it suitable for a variety of power systems and ensuring stable operation even under fluctuating power conditions.

Applications:

The UC2874DW-1 is well-suited for use in a wide array of applications, including:

  • DC to DC converters
  • Telecommunications equipment
  • Server and computer power supplies
  • Industrial power systems
  • Renewable energy systems, such as solar inverters

Technical Specifications:

The UC2874DW-1 comes in a 20-pin SOIC package, ensuring a compact footprint for space-constrained applications. It operates over an industrial temperature range and is designed to meet the rigorous standards of high-performance power systems.

For designers and engineers looking to integrate a reliable, high-efficiency power management solution, the Texas Instruments UC2874DW-1 offers an exceptional balance of performance, flexibility, and ease of use. Its advanced features and proven design make it a go-to choice for cutting-edge power management applications.

You May Also Be Interested in

Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BUCK PMBUS 44QFN
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOP 20SSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess