EN
  • EN
  • DE

UC3524DW

Part No UC3524DW
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Advanced Regulating Pulse Width Modulators | IC REG CTRLR MULT TOP 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull
Number of Outputs 2
Output Phases 1
Supply Voltage 8V ~ 40V
Switching Frequency 300kHz
Duty Cycle (Maximum) 45%
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Ramp
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number UC3524
Manufacturer Pack Quantity 40
MSL Level 2 (1 Year)
Win Source Part Number 1275860-UC3524DW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UC3524DW CAD Model

Description

Product Overview: Texas Instruments UC3524DW

The UC3524DW from Texas Instruments is an advanced high-speed integrated circuit designed for the creation of robust and efficient power supply systems. This versatile component is particularly suitable for applications that require precise pulse-width modulation (PWM) control and is widely used in the design of switching power supplies, motor controls, and other power conversion and management applications.

Key Features

  • Flexible Operation Modes: The UC3524DW incorporates both voltage and current mode control methods, allowing designers to choose the most appropriate mode for their specific application.
  • Dual Output Drivers: It includes two totem-pole output stages capable of delivering high peak current pulses, driving power MOSFETs or bipolar transistors effectively.
  • Adjustable Dead-Time Control: This feature provides control over the turn-on and turn-off times of the outputs, which is critical for preventing simultaneous conduction in power stages.
  • Wide Range Oscillator: The onboard oscillator is frequency adjustable and can be programmed via external components, offering a broad range of operation frequencies.
  • Under-Voltage Lockout (UVLO): This safety feature ensures that the IC remains off until the supply voltage reaches a safe operating level.

Technical Specifications

  • Package: The device is available in a 16-pin SOIC (Small Outline Integrated Circuit) package, making it compact and suitable for space-constrained applications.
  • Temperature Range: It is designed to operate over an industrial temperature range, ensuring reliability and performance under varying environmental conditions.
  • Input Voltage Range: The UC3524DW can handle a wide range of input voltages, accommodating various power sources and systems.

Applications

The UC3524DW's robust design and comprehensive features make it an ideal choice for developing advanced power solutions in sectors such as:

  • Industrial Control Systems
  • Telecommunications
  • Consumer Electronics
  • Automotive Electronics
  • Renewable Energy Systems

In conclusion, the Texas Instruments UC3524DW is a highly adaptable and reliable component for any designer looking to implement advanced PWM control in their power supply designs. Its combination of performance, versatility, and safety features make it an essential part of the modern electronics landscape.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2378 $51.8048
38+ $2.6567 $100.9546
59+ $2.5737 $151.8483
81+ $2.4907 $201.7467
104+ $2.4076 $250.3904
139+ $2.1586 $300.0454
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess