EN
  • EN
  • DE

UC3525BN

Part No UC3525BN
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOPOLOGY 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Down, Step-Up/Step-Down
Number of Outputs 2
Output Phases 1
Supply Voltage - Operating 8 V to 35 V
Frequency - Switching 100Hz to 400kHz
Duty Cycle (Max) 49%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Dead Time Control, Frequency Control, Ramp, Soft Start
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-PDIP
Win Source Part Number 1115465-UC3525BN
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UC3525BN CAD Model

Description

The UC3525BN, manufactured by Texas Instruments, is a versatile and robust integrated circuit designed for advanced regulating pulse width modulators (PWMs). This device is part of the UCx525 family and is known for its high-performance features that make it suitable for a wide range of power conversion and motor control applications.

Key Features and Benefits

  • Adjustable Output Control: The UC3525BN comes with an adjustable output control function that allows for precise control of the duty cycle, enabling it to cater to a variety of load conditions.
  • Dual Channel: It features dual-channel capability, meaning it can drive two separate power stages, which is ideal for push-pull, half-bridge, or full-bridge configurations.
  • Oscillator Frequency: The onboard oscillator is capable of operating at a frequency range of up to 500 kHz, providing flexibility in the design of the power supply.
  • Synchronization Capability: Synchronization input allows multiple UC3525BN devices to be synchronized, ensuring coherent operation in multi-device systems.
  • Protection Features: It includes under-voltage lockout, over-current protection, and a shutdown feature to enhance system reliability and safety.
  • Versatility: Suitable for a variety of applications including switch-mode power supplies, DC-DC converters, motor controllers, and class D switching amplifiers.

Specifications

The UC3525BN has a wide supply voltage range of 8V to 35V and can operate at a temperature range of -25°C to +85°C. The device is packaged in an 18-pin plastic dip, making it easy to integrate into various circuit designs.

Applications

With its advanced features, the UC3525BN is a go-to choice for engineers and designers looking to build reliable and efficient power systems. Its applications span across various industries including telecommunications, consumer electronics, industrial automation, and renewable energy systems.

Conclusion

The Texas Instruments UC3525BN is a highly capable PWM controller that provides designers with the flexibility, control, and reliability needed for today's advanced electronic systems. Whether you're designing a new power supply or upgrading an existing one, the UC3525BN is an excellent choice for your PWM needs.

You May Also Be Interested in

Texas Instruments
Lowest to $4.0465
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Texas Instruments
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess