EN
  • EN
  • DE
  • IT

UC3638DW

Part No UC3638DW
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description PWM Motor Controller 20-Pin SOIC Tube / IC MOTOR CONTROLLER PAR 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Motor Type - AC, DC Brushed DC
Purpose Controller - Commutation, Direction Management
Applications General Purpose
Supply Voltage - Operating 10 V to 36 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 20-SOIC
Win Source Part Number 035665-UC3638DW
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name UC3638
Introduction Date January 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian UC3638DW CAD Model

Description

Texas Instruments UC3638DW

The UC3638DW from Texas Instruments is a versatile and robust integrated circuit designed specifically for controlling brushed DC motors. This advanced motor driver is part of TI's extensive range of power management solutions and is engineered to deliver high performance and reliability for a wide array of applications.

Enclosed in a 20-pin SOIC package, the UC3638DW integrates multiple features that make it an ideal choice for precision motor control. Its dual H-bridge configuration allows for bidirectional control of one motor or control of two motors independently. With a wide operating voltage range from 4.5V to 16V, the UC3638DW is versatile enough to accommodate various motor specifications and system requirements.

The device boasts an impressive peak output current of up to 1.5A per channel, making it suitable for driving small to medium-sized motors. Additionally, the UC3638DW provides thermal shutdown protection, which safeguards the device and the motor from potential damage due to overheating. This feature, along with under-voltage lockout (UVLO), ensures safe and stable operation under diverse conditions.

The UC3638DW's PWM (Pulse Width Modulation) capability allows for precise control over motor speed and torque. This feature is particularly beneficial in applications where energy efficiency and precise speed regulation are paramount. Furthermore, the device's cross-conduction protection prevents shoot-through current, enhancing the reliability and longevity of the motor system.

Applications for the UC3638DW are broad and include consumer electronics, automotive modules, robotics, and industrial automation systems. Its ease of integration, along with Texas Instruments' reputation for high-quality components, makes the UC3638DW a go-to choice for designers and engineers looking to implement an efficient and durable motor control solution.

For further information, detailed specifications, and application notes, Texas Instruments provides extensive documentation and support for the UC3638DW, ensuring that integrating this motor driver into your design is as seamless as possible.

You May Also Be Interested in

ON Semiconductor
IC MOTOR DVR AF
Need more? Email Us
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Need more? Email Us
Texas Instruments
IC MOTOR DRIVER 3V-5.5V 20QFN
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER PWM BL 14SSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48HTSSOP
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
Infineon Technologies
Motor / Motion / Ignition Controllers & Drivers CIPOS MICRO
Lowest to $41.7858
NOVOSENSE
5-CHANNEL LOW SIDE DRIVER
Need more? Email Us
Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48HTSSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.6699 $54.6796
9+ $11.2164 $100.9476
14+ $10.8659 $152.1226
20+ $10.5154 $210.3080
25+ $10.1648 $254.1200
33+ $9.1133 $300.7389
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess