EN
  • EN
  • DE

UC3824DWTR

Part No UC3824DWTR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK/BOOST 16SOIC / Resonant Controllers 5.1V 500mA 1000kHz 16-Pin SOIC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Output Type Transistor Driver
Function Step-Up, Step-Down
Output Configuration Positive
Topology Buck, Boost
Number of Outputs 1
Output Phases 1
Supply Voltage 8.4 V ~ 30 V
Frequency - Switching 340kHz ~ 460kHz
Duty Cycle (Maximum) 85%
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Ramp, Soft Start
Operating Temperature Range 0°C ~ 70°C (TA)
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 798660-UC3824DWTR
Popularity Medium
Supply and Demand Status Limited
Family Name UC3824
Introduction Date January 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian UC3824DWTR CAD Model

Description

Overview of Texas Instruments UC3824DWTR

The Texas Instruments UC3824DWTR is a high-performance current mode PWM controller that is specifically designed for high-power, high-frequency switched-mode power supplies. This advanced integrated circuit (IC) is part of the UC382x family and is tailored to meet the stringent requirements of a variety of power conversion applications, including DC to DC converters, off-line power supplies, and more.

Key Features

  • Advanced Control Methodology: The UC3824DWTR employs current mode control which provides superior response to load transients and simplifies loop compensation when compared to voltage mode control.
  • Wide Operating Range: It operates at a supply voltage ranging from 10V to 30V, making it versatile for various system designs.
  • High-Frequency Operation: With a maximum duty cycle of 100%, this controller can support high-frequency operation which is essential for reducing the size of power supply components.
  • Programmable Slope Compensation: This feature ensures stability in current mode operation by compensating for the inherent slope of the inductor current in a boost converter.
  • Low Startup and Operating Current: The device is designed to minimize the quiescent current, which results in higher efficiency and lower power consumption.

Protection Features

  • Under-Voltage Lockout (UVLO): This feature ensures that the device only operates when the supply voltage is within an acceptable range, protecting the system from low voltage conditions.
  • Overcurrent Protection: The UC3824DWTR includes a programmable current limit function to protect the power supply components from damage due to excessive current.
  • Soft Start: The soft start mechanism limits the inrush current during startup, reducing stress on the power supply components and extending their lifespan.

Applications

The UC3824DWTR is suitable for a wide range of applications, including:

  • Synchronous Rectification Systems
  • Isolated and Non-Isolated Power Supplies
  • Telecommunications Equipment
  • Industrial Power Systems
  • High-Density Power Modules

With its robust feature set and protection mechanisms, the Texas Instruments UC3824DWTR is a reliable and efficient solution for advanced power management requirements. Its ability to drive high-performance power supply designs with ease makes it a go-to choice for engineers and designers looking to create compact, efficient, and reliable power systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.7505 $62.2515
6+ $17.0261 $102.1566
10+ $16.4940 $164.9400
13+ $15.9620 $207.5060
17+ $15.4299 $262.3083
22+ $13.8337 $304.3414
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess