EN
  • EN
  • DE

UC3836N

Part No UC3836N
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear Regulator Controllers
Description IC REG CTRLR SGL POS ADJ 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Type Positive Adjustable
Number of Outputs 1
Operating Supply Current 3.75mA
Voltage - Input 5.2 V to 35 V
Temperature Range - Operating 0°C to 70°C
Case / Package 8-PDIP
Win Source Part Number 135487-UC3836N
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC3836N CAD Model

Description

The Texas Instruments UC3836N is a high-performance current mode pulse width modulator controller that has been designed to deliver precise electrical control in a variety of power conversion applications. This integrated circuit is particularly well-suited for switch-mode power supplies, DC to DC converters, and as a driver for power MOSFETs in a broad range of engineering projects.

Key Features

  • Current Mode Operation: The UC3836N operates in current mode, offering improved transient response and simplified loop compensation over voltage mode PWMs.
  • High-Frequency Capability: This device is capable of operating at frequencies up to 500kHz, making it ideal for applications requiring high switching frequencies for smaller, more efficient designs.
  • Low Startup and Operating Current: The low startup current (typically 0.5mA) and operating current (typically 8mA) minimize power losses and improve efficiency.
  • Programmable Dead Time: It features programmable dead time, which provides design flexibility and helps prevent transformer saturation and MOSFET cross-conduction.
  • Under-Voltage Lockout (UVLO): UVLO ensures that the controller remains off until the supply voltage reaches an operational level, protecting the circuit components.

Applications

The UC3836N is versatile and can be used in a variety of applications, including:

  • DC to DC Converters
  • Offline Power Supplies
  • Forward and Flyback Converters
  • Motor Control Circuits
  • Class D Power Amplifiers

Quality and Reliability

As with all Texas Instruments products, the UC3836N is designed to meet high standards of quality and reliability. It is available in an 18-pin plastic DIP (dual in-line package) that is both durable and easy to integrate into a variety of circuit designs.

Conclusion

The Texas Instruments UC3836N stands out as a robust, flexible, and efficient solution for your power management needs. Its current mode operation, high-frequency capability, and programmable features make it a powerful tool for designers looking to optimize their power conversion systems.

You May Also Be Interested in

Sipex Corporation
FIXED POSITIVE LDO REGULATOR, 2. / Linear Regulator Controller IC Output
Lowest to $1.4764
Nisshinbo Micro Devices Inc.
IC REG LINEAR POS ADJ 1A SOT89-5
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
3 CHANNEL SWITCHING REGULATOR CO / Linear Regulator Controller IC Output
Lowest to $9.2539
Microchip Technology
IC LNR REG CTRLR 1OUT 14SOIC
Need more? Email Us
Linear Technology
TRIPLE BUCK REGULATOR WITH 1.2A / Linear Regulator Controller IC Output
Lowest to $26.9018
Micrel
150 MA MICROCAP CMOS LDO REGULAT / Linear Regulator Controller IC Output
Lowest to $8.5077
Diodes Incorporated
IC REG LINEAR 3V 300MA SOT-25
Lowest to $0.2369
Maxim Integrated
IC LNR REG CTRLR 2OUT 10UMAX
Need more? Email Us
Texas Instruments
AUTOMOTIVE, 100MA 10V LOW-IQ LOW
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.3329 $61.6645
10+ $10.1194 $101.1940
16+ $9.8031 $156.8496
22+ $9.4869 $208.7118
28+ $9.1707 $256.7796
37+ $8.2220 $304.2140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess