EN
  • EN
  • DE

F280025PMS

Part No F280025PMS
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 64LQFP / C28x series Microcontroller IC 32-Bit Single-Core 100MHz 128KB (64K x 16) FLASH 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series F28002x C2000™
Package Tray
Core Processor C28x
Core Size 32-Bit Single-Core
Speed 100MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 26
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
RAM Size 12K x 16
Supply Voltage - Operating 2.81V ~ 3.63V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number F280025
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 296-F280025PMS
Standard Package 160
Win Source Part Number 998128-F280025PMS
Ultra Librarian 3D Model Ultra Librarian F280025PMS CAD Model

Description

The F280025PMS is a cutting-edge microcontroller unit (MCU) from Texas Instruments (TI), designed to deliver exceptional performance and versatility for a wide range of applications. This advanced MCU is a member of the C2000™ 32-bit MCU family, renowned for its high efficiency and real-time control capabilities.

Key Features

  • High-Performance Processing: At the core of the F280025PMS lies a 32-bit C28x CPU, which offers a processing speed of up to 100MHz, ensuring swift and reliable execution of complex algorithms and control functions.
  • Advanced Control Peripherals: This MCU boasts a rich set of peripherals tailored for control applications, including high-resolution PWM outputs, analog-to-digital converters (ADCs), and capture modules, facilitating precise motor control and sensor interfacing.
  • Robust Communication Interfaces: With multiple communication interfaces such as CAN, SPI, I2C, and UART, the F280025PMS ensures seamless connectivity and data exchange with other electronic components and systems.
  • Integrated Flash Memory: Equipped with up to 256KB of on-chip flash memory, the F280025PMS provides ample storage for application code and data, while also supporting in-system programming and real-time emulation for easy development and debugging.

Applications

The versatility of the F280025PMS makes it suitable for a myriad of applications, particularly those requiring precise control and real-time processing, such as:

  • Industrial drives and automation systems
  • Renewable energy systems, including solar inverters and wind turbines
  • Automotive control systems, including electric and hybrid vehicles
  • Power supplies and converters

Development Support

TI provides comprehensive development support for the F280025PMS with its Code Composer Studio™ integrated development environment (IDE) and controlSUITE™ software, which includes libraries, examples, and documentation to accelerate the development process. Additionally, developers can leverage the C2000 real-time control peripherals and system drivers to streamline application design and bring products to market faster.

With its robust feature set and extensive support ecosystem, the F280025PMS from Texas Instruments represents a powerful solution for designers looking to create sophisticated control systems with demanding performance requirements.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4670 $51.8070
50+ $2.0242 $101.2100
77+ $1.9610 $150.9970
106+ $1.8977 $201.1562
137+ $1.8345 $251.3265
183+ $1.6447 $300.9801
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,600 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess