EN
  • EN
  • DE

UC3842ANG4

Part No UC3842ANG4
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR PWM CM 8DIP / UCx84xA Current-Mode PWM Controller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Output Isolation Isolated
Internal Switch(s) No
Topology Boost, Buck, Flyback, Forward
Voltage - Start Up 16V
Supply Voltage 10 V ~ 30 V
Duty Cycle 96%
Frequency - Switching Up to 500kHz
Fault Protection Current Limiting
Control Features Frequency Control
Operating Temperature Range 0°C ~ 70°C (TA)
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Mounting Style Through Hole
Win Source Part Number 798662-UC3842ANG4
Popularity Medium
Supply and Demand Status Limited
Family Name UC3842A
Introduction Date April 01, 2005
ECCN EAR99
Country of Origin Malaysia, Mexico
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian UC3842ANG4 CAD Model

Description

The UC3842ANG4 from Texas Instruments is a high-performance fixed frequency current-mode PWM controller. It is specifically designed for Off-Line and DC to DC converter applications offering the designer a cost-effective solution with minimal external components.

Key Features

  • Optimized for Off-line and DC to DC Converters: The UC3842ANG4 is tailored for efficient operation in off-line and DC to DC conversion systems, making it a versatile component for various power supply designs.
  • Low Start-Up Current: This device features a low start-up current of less than 1mA, which enhances the overall efficiency of the power supply and reduces standby power consumption.
  • Automatic Feed Forward Compensation: The PWM controller includes automatic feed forward compensation, ensuring stable operation over a wide range of input voltages and output powers.
  • Pulse-by-Pulse Current Limiting: Enhanced safety is provided through pulse-by-pulse current limiting, protecting the device and other components from overcurrent conditions.
  • Under-Voltage Lockout with Hysteresis: The UC3842ANG4 features under-voltage lockout with hysteresis, ensuring reliable operation by preventing the device from turning on until the supply voltage reaches a safe level.
  • High Current Totem Pole Output: The totem pole output is capable of delivering high current, making it suitable for driving power MOSFETs and IGBTs directly.
  • Trimmed Oscillator for Precise Frequency Control: The oscillator is trimmed for precise frequency control, which is essential for consistent performance in power supply applications.

Applications

The UC3842ANG4 is ideal for a variety of applications including:

  • Switch Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC) circuits
  • DC/DC converters
  • Battery Chargers
  • LED Drivers
  • Telecom Power Supplies

With its robust design and comprehensive features, the UC3842ANG4 PWM Controller from Texas Instruments is a reliable choice for engineers and designers looking to create efficient and durable power supply systems.

You May Also Be Interested in

Shenzhen Sunmoon Microelectronics Co., Ltd.
Converter Offline Buck Topology 60kHz DIP-8
Lowest to $0.4399
Chengdu Chip-Rail Microelectronics Co., Ltd.
300mW 10V~30V Flyback SOT-23-6L AC DC Converters, Offline Switchers RoHS
Lowest to $0.1027
Power Integrations
IC OFFLINE SWITCH FLYBACK 12ESOP
Lowest to $2.0374
HGSEMI
Converter Offline 100Hz~500kHz DIP-16
Lowest to $0.2765
EG Micro
58.2kHz~61.8kHz 600V 7.5V~20V Half-Bridge SOP-16 AC DC Converters, Offline Switchers RoHS
Lowest to $0.4985
Microne
Converter Offline Flyback Topology 52kHz~66kHz SOP-6-150mil
Lowest to $0.0903
Infineon Technologies
43kHz~100kHz 10V~25.5V 700V Flyback DSO-12 AC DC Converters, Offline Switchers RoHS
Lowest to $0.5239
Richtek USA Inc.
SOT-23-6 AC DC Converters, Offline Switchers RoHS
Lowest to $0.4657
Infineon Technologies
100kHz 39W 10V~25.5V 800V Flyback DIP-7 AC DC Converters, Offline Switchers RoHS
Lowest to $5.8209

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess