EN
  • EN
  • DE
  • IT

UC3842D8TR

Part No UC3842D8TR
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR PWM CM 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Isolation Isolated
Topology Boost, Buck, Flyback, Forward
Voltage - Start Up 16V
Supply Voltage - Operating 10 V to 30 V
Duty Cycle 97%
Frequency - Switching Up to 500kHz
Fault Protection Current Limiting
Control Features Frequency Control
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 8-SOIC
Mounting Surface Mount
Win Source Part Number 1115542-UC3842D8TR
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Signal Processing
Ultra Librarian 3D Model Ultra Librarian UC3842D8TR CAD Model

Description

Product Overview: UC3842D8TR by Texas Instruments

The UC3842D8TR is a high-performance, fixed-frequency current-mode PWM controller manufactured by Texas Instruments, an industry leader in semiconductor design and production. This integrated circuit is specifically tailored for designing off-line and DC-to-DC converter applications, offering a cost-effective solution with a minimal external component count.

Key Features

  • Optimized for Off-line and DC-to-DC Converters: The UC3842D8TR is designed to facilitate the creation of power supplies that convert mains electricity into a lower, regulated voltage, or convert one DC voltage to another.
  • Fixed-Frequency Current-Mode Control: This method of control provides excellent transient response, simplifying the design of loop compensation while ensuring robust and stable operation.
  • Low Startup and Operating Current: The device has a startup current of typically 0.5mA and an operating current of typically 2.5mA, enhancing its efficiency and making it suitable for power-sensitive applications.
  • Self-Supply for Start-up: An internal under-voltage lockout circuitry allows the UC3842D8TR to self-supply from the start-up current, eliminating the need for an external bootstrap circuit for the start-up phase.
  • Automatic Feed-Forward Compensation: This feature helps in maintaining a stable loop gain over a wide range of input voltages, ensuring consistent performance.
  • Pulse-by-Pulse Current Limiting: Enhanced protection is provided by current limiting on a per-cycle basis, which helps prevent damage to the IC and the power supply during over-current conditions.
  • Trimmed Oscillator for Precise Frequency Control: The oscillator frequency is trimmed to a tight tolerance, ensuring reliable and predictable operation across all units.
  • Soft-Start Capability: Soft-start functionality is integrated to reduce stress on the power supply during the initial power-up phase.

Applications

The UC3842D8TR is versatile and can be used in a variety of applications, including:

  • Switching power supplies
  • Power converters for personal computers
  • DC-DC converters for distributed power systems
  • Adapters and battery chargers

With its robust feature set and Texas Instruments' reputation for quality, the UC3842D8TR is a reliable choice for designers looking to create efficient and durable power supply systems.

You May Also Be Interested in

Chengdu Chip-Rail Microelectronics Co., Ltd.
300mW 10V~30V Flyback SOT-23-6L AC DC Converters, Offline Switchers RoHS
Lowest to $0.1027
Microne
Converter Offline Flyback Topology 52kHz~66kHz SOP-6-150mil
Lowest to $0.0903
Infineon Technologies
43kHz~100kHz 10V~25.5V 700V Flyback DSO-12 AC DC Converters, Offline Switchers RoHS
Lowest to $0.5239
Monolithic Power Systems Inc.
IC OFFLINE SW INDUCTORLS 8SOIC
Need more? Email Us
HGSEMI
Converter Offline 100Hz~500kHz DIP-16
Lowest to $0.2765
Shenzhen Sunmoon Microelectronics Co., Ltd.
Converter Offline Buck Topology 60kHz DIP-8
Lowest to $0.4399
Infineon Technologies
100kHz 39W 10V~25.5V 800V Flyback DIP-7 AC DC Converters, Offline Switchers RoHS
Lowest to $5.8209
Dongke Semiconductor (Anhui) Co., Ltd
Converter Offline Flyback Topology 60kHz~70kHz DIP-8
Lowest to $0.2933
Infineon Technologies
10V~25.5V 800V Flyback DIP-7 AC DC Converters, Offline Switchers RoHS
Lowest to $2.9105

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3423 $53.6920
95+ $1.1014 $104.6330
145+ $1.0670 $154.7150
195+ $1.0325 $201.3375
255+ $0.9981 $254.5155
340+ $0.8949 $304.2660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,090 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess