EN
  • EN
  • DE

UC3843Q

Part No UC3843Q
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description CURRENT MODE PWM CONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Controllers
Manufacturer Texas Instruments
Win Source Part Number 398197-UC3843Q
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UC3843Q CAD Model

Description

The UC3843Q from Texas Instruments is a high-performance, fixed-frequency current mode PWM controller. It is specifically designed for Off-Line and DC to DC converter applications offering the designer a cost-effective solution with minimal external components. This integrated circuit features an onboard oscillator, error amplifier, a precision reference regulator, and a PWM comparator to provide a complete control circuit for a switch-mode power supply (SMPS).

Key Features

  • Trimmed Oscillator for Precise Frequency Control: The oscillator frequency is precisely controlled with a trimmable current setting, allowing users to set the desired switching frequency for their specific application.
  • Oscillator Frequency Guaranteed at 250kHz: The device is guaranteed to operate at a frequency of 250kHz, providing a stable operation for a wide range of applications.
  • Current Mode Operation to 500kHz: The controller is capable of operating at frequencies up to 500kHz, which allows for smaller components and faster response times in power supply designs.
  • Automatic Feed Forward Compensation: This feature enhances the performance by compensating for varying input voltages without the need for additional circuitry.
  • Pulse-by-Pulse Current Limiting: The UC3843Q provides enhanced protection for the power supply components with its pulse-by-pulse current limiting capability.
  • Enhanced Load Response Characteristics: The device offers improved load response characteristics, making it ideal for applications that require a stable output under varying load conditions.
  • Under-Voltage Lockout with Hysteresis: The built-in under-voltage lockout feature with hysteresis ensures that the device operates only when the supply voltage is within the specified range, protecting the circuit from low voltage conditions.

Applications

The UC3843Q is suitable for a variety of applications, including:

  • Switching power supplies
  • Power converters
  • DC-DC converters
  • Battery chargers
  • Power factor correction modules

With its robust design and comprehensive features, the UC3843Q from Texas Instruments is an excellent choice for designers looking to implement an efficient, reliable, and cost-effective power management solution.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess