The 78L15ACPG is a fixed-voltage integrated circuit voltage regulator designed by ON Semiconductor, a trusted leader in the semiconductor industry. This precision device is engineered to offer a stable 15V output, which is critical for a wide array of electronic applications. The 78L15ACPG is part of the 78Lxx series of voltage regulators, renowned for their reliability and consistency.
This particular model comes in a TO-92 package, which is a through-hole design that is widely used for its ease of integration into various electronic circuits. The regulator is capable of delivering up to 100 mA of output current, making it an excellent choice for low power consumption devices. It is specifically designed to maintain a steady voltage level and protect sensitive electronic components from erratic voltage fluctuations that can occur with battery operation or variable power supplies.
Key Features:
- Output Voltage: 15V fixed output voltage, ideal for a range of electronic circuits requiring a stable supply.
- Output Current: Capable of delivering up to 100 mA, suitable for low power applications.
- Package Type: Available in the popular TO-92 package, which is preferred for its compact size and ease of installation.
- Thermal Overload Protection: The device includes built-in thermal overload protection to safeguard against excessive temperatures.
- Short Circuit Protection: Features short circuit protection to ensure long-term reliability and performance.
- No External Components Required: This voltage regulator typically does not require any external components, simplifying design and reducing overall system cost.
The 78L15ACPG is a testament to ON Semiconductor's commitment to providing high-quality components that meet the stringent requirements of modern electronic systems. Whether you're designing consumer electronics, communication devices, or industrial equipment, this voltage regulator ensures a consistent and reliable power supply, enhancing the performance and longevity of your product.