EN
  • EN
  • DE

UC3844D

Part No UC3844D
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR PWM CM 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Isolation Isolated
Topology Boost, Buck, Flyback, Forward
Voltage - Start Up 16V
Supply Voltage - Operating 10 V to 30 V
Duty Cycle 48%
Frequency - Switching Up to 500kHz
Fault Protection Current Limiting
Control Features Frequency Control
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 14-SOIC
Mounting Surface Mount
Win Source Part Number 035696-UC3844D
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC3844D CAD Model

Description

The UC3844D from Texas Instruments is a high-performance, fixed-frequency current-mode PWM controller. It is designed for off-line and DC-to-DC converter applications with minimal external components. This integrated circuit provides the necessary features to implement off-line or DC-to-DC fixed-frequency current-mode control schemes with a minimal number of external components.

Key Features

  • Trimmed Oscillator Discharge Current: The internal oscillator’s discharge current is trimmed to ensure stable frequency operation over temperature and processing variations.
  • Current Mode Operation: The UC3844D provides improved transient response, simplified loop compensation, and inherent pulse-by-pulse current limiting.
  • Automatic Feed Forward Compensation: This feature enhances the performance by compensating for varying input voltage.
  • Pulse-by-Pulse Current Limiting: Enhanced protection is provided by limiting the current on a per-cycle basis, ensuring safe operation under abnormal conditions.
  • Under-Voltage Lockout: The device includes an under-voltage lockout with hysteresis for improved system reliability.
  • Low Startup and Operating Current: The startup current is typically low, which reduces power consumption and eases the design of startup circuits.

Applications

The UC3844D is versatile and can be used in a variety of applications, including:

  • Switching power supplies
  • Power converters
  • Battery chargers
  • Power factor correction modules

Quality and Reliability

As with all Texas Instruments products, the UC3844D is manufactured to the highest quality and reliability standards. It is available in a 14-pin SOIC package, making it suitable for space-constrained applications. Whether you are designing a new power supply or looking to improve an existing design, the UC3844D offers the performance, features, and reliability you need to create an efficient power management system.

Technical Specifications

Parameter Value Topology Boost, Flyback, Forward Control Method Current Mode Output Voltage Adjustable Package Type 14-SOIC Operating Temperature -40°C to +85°C

You May Also Be Interested in

Shenzhen Sunmoon Microelectronics Co., Ltd.
Converter Offline Buck Topology 60kHz DIP-8
Lowest to $0.4399
Dongke Semiconductor (Anhui) Co., Ltd
Converter Offline Flyback Topology 61kHz~69kHz DIP-8
Lowest to $0.3822
Developer Microelectronics
Converter Offline Flyback Topology 60kHz~70kHz SOT-23-6
Lowest to $0.0763
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SO
Lowest to $0.6986
Microne
Converter Offline Flyback Topology 52kHz~66kHz SOP-6-150mil
Lowest to $0.0903
Power Integrations
IC OFFLINE SWITCH FLYBACK 12ESOP
Lowest to $1.4676
Infineon Technologies
TO-220-5 Special Purpose Regulators RoHS
Need more? Email Us
Infineon Technologies
100kHz 39W 10V~25.5V 800V Flyback DIP-7 AC DC Converters, Offline Switchers RoHS
Lowest to $5.8209
STMicroelectronics
ADVANCED QUASI-RESONANT OFFLINE
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess