EN
  • EN
  • DE

UC3845ADTR

Part No UC3845ADTR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Down, Step-Up/Step-Down
Topology Buck, Boost, Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 7.6 V to 30 V
Frequency - Switching 500kHz
Duty Cycle (Max) 48%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 14-SOIC
Win Source Part Number 1115563-UC3845ADTR
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian UC3845ADTR CAD Model

Description

Product Overview: UC3845ADTR by Texas Instruments

The UC3845ADTR is a high-performance current mode pulse width modulation (PWM) controller manufactured by Texas Instruments (TI). This integrated circuit is specifically designed for the efficient management of power supplies in a wide range of electronic applications. The versatility of the UC3845ADTR makes it an ideal choice for off-line converters, DC-DC converters, and other power conversion applications that require precise control of the output voltage and current.

Key Features

  • Adjustable Output Control: The UC3845ADTR provides an adjustable output range, which allows for flexible control over the power supply's voltage and current levels, ensuring compatibility with various devices and applications.
  • High Frequency Operation: With an oscillator frequency capable of reaching up to 500kHz, this controller facilitates the design of power supplies with smaller components, resulting in compact and efficient systems.
  • Current Mode Operation: The current mode control offers inherent protection against overcurrent conditions and ensures stable and responsive operation under varying load conditions.
  • Trimmed Oscillator Discharge Current: The oscillator discharge current is precisely trimmed, which enhances the accuracy of the duty cycle and frequency regulation over a wide range of temperatures and power supply variations.
  • Automatic Feed Forward Compensation: This feature helps maintain output voltage stability despite fluctuations in input voltage, which is crucial for consistent performance.
  • Under-Voltage Lockout (UVLO): The built-in UVLO function ensures that the controller is operational only when the supply voltage is within an acceptable range, protecting the system from low-voltage conditions.

Applications

The UC3845ADTR is suitable for a variety of applications, including:

  • Switching power supplies
  • DC-DC converters
  • Off-line converters
  • Power factor correction modules
  • AC-DC adapters for personal computers and consumer electronics

As a product of Texas Instruments, the UC3845ADTR is backed by the company's commitment to high-quality manufacturing and technical support. Designers and engineers can rely on this robust and reliable controller for their critical power management needs, ensuring that their electronic products perform at their best.

Package and Availability

The UC3845ADTR is available in a surface-mount package and is offered on tape and reel, facilitating efficient assembly processes for high-volume production. Its compact form factor allows for integration into space-constrained applications without compromising performance.

You May Also Be Interested in

Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Texas Instruments
Lowest to $4.0465

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3501 $51.7022
52+ $1.9283 $100.2716
81+ $1.8681 $151.3161
111+ $1.8078 $200.6658
144+ $1.7476 $251.6544
192+ $1.5668 $300.8256
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,670 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess