EN
  • EN
  • DE

UC3845D8G4

Part No UC3845D8G4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description CURRENT MODE PWM CONTROLLER | IC REG CTRLR MULT TOPOLOGY 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Type Transistor Driver
Function Step-Up, Step-Down, Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Buck, Boost, Flyback, Forward Converter
Output Phases 1
Supply Voltage 7.6V ~ 30V
Switching Frequency 500kHz
Duty Cycle (Maximum) 48%
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number UC3845
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1275999-UC3845D8G4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC3845D8G4 CAD Model

Description

Product Overview: UC3845D8G4 from Texas Instruments

The UC3845D8G4 is a high-performance current mode PWM controller from Texas Instruments, designed for off-line and DC-to-DC converter applications that require precise control and high reliability. This integrated circuit provides all the necessary features to implement fixed-frequency, current-mode control schemes with a minimal external parts count.

Key Features

  • Output Drive Capability: The UC3845D8G4 is capable of delivering a 1A peak output current, suitable for driving a power MOSFET or IGBT directly.
  • Voltage Range: This device operates with a supply voltage range from 12V to 30V, making it versatile for various power supply designs.
  • Trimmed Oscillator: The onboard oscillator is trimmed for precise frequency control. It has a guaranteed frequency stability of ±1% over the temperature range.
  • Current Sense Circuit: Features a current sense comparator with a common-mode range of 0 to 1V for high-side current sensing applications.
  • Automatic Feed Forward Compensation: This feature helps to improve the response to large input voltage variations.
  • Pulse-by-Pulse Current Limiting: Enhanced protection is provided by the pulse-by-pulse current limiting feature, which ensures safe operation under abnormal conditions.
  • Under-Voltage Lockout: Both line and low-side under-voltage lockout with hysteresis prevent the circuit from operating at insufficient voltages.

Applications

The UC3845D8G4 is ideal for a wide range of applications, including:

  • Switching power supplies
  • Power converters
  • Battery chargers
  • DC-DC regulators
  • LED drivers

Package and Quality

Enclosed in an 8-pin SOIC package, the UC3845D8G4 is designed for surface-mount technology, providing a compact solution for space-constrained applications. Texas Instruments ensures high standards of quality and reliability for its products, with rigorous testing and quality control procedures in place.

With its robust design and comprehensive set of features, the UC3845D8G4 from Texas Instruments stands out as a solid choice for designers looking to create efficient and durable power management solutions.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR MULT TOPOLOGY 8SOIC
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Lowest to $3.1140
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Texas Instruments
TL594 PWM CONTROLLER
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5774 $51.9660
215+ $0.4738 $101.8670
330+ $0.4590 $151.4700
455+ $0.4442 $202.1110
585+ $0.4294 $251.1990
780+ $0.3850 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,650 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess