EN
  • EN
  • DE

UC3845DB

Part No UC3845DB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Controllers
Manufacturer Texas Instruments
Win Source Part Number 398209-UC3845DB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC3845DB CAD Model

Description

Introducing the UC3845DB High-Performance Current Mode PWM Controller

The UC3845DB from Texas Instruments is a versatile and efficient pulse width modulation (PWM) controller designed for high-performance power supply applications. This advanced controller is tailored to manage and optimize switch-mode power supplies, offering precise power regulation and enhanced system reliability. Its robust design is ideal for a wide range of applications, including DC-DC converters, off-line converters, and other power conversion systems.

Key Features:

  • High-Frequency Operation: The UC3845DB is capable of operating at frequencies up to 500 kHz, allowing for smaller-sized components and reduced power loss, which translates to more compact and efficient power supply designs.
  • Current Mode Control: With current mode control, this device provides excellent output voltage regulation, fast transient response, and inherent pulse-by-pulse current limiting, ensuring superior system performance and protection.
  • Trimmed Oscillator Discharge Current: This feature ensures stable and reliable operation by maintaining the oscillator frequency and duty cycle over a wide range of temperatures and supply voltages.
  • Automatic Feed Forward Compensation: The UC3845DB includes feed forward line regulation that improves the response to input voltage variations without the need for additional components.
  • Under-Voltage Lockout (UVLO): The built-in UVLO function ensures that the controller only operates when the supply voltage is within an acceptable range, thus preventing malfunctions and potential damage to the circuit.
  • High Current Totem Pole Output: The device's totem pole output is designed to drive a power MOSFET or IGBT directly, enabling efficient power switching.

Applications:

The UC3845DB's flexibility and high performance make it suitable for a variety of power management applications, including:

  • Switching power supplies
  • Power converters for personal computers
  • Industrial power systems
  • Telecommunications equipment
  • Battery chargers

With its combination of features, the UC3845DB provides a reliable and high-quality solution for designers seeking to improve the efficiency and performance of their power supply systems. Texas Instruments' commitment to innovation ensures that the UC3845DB PWM controller is a leading choice for modern electronic applications.

You May Also Be Interested in

Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Texas Instruments
Lowest to $4.0465
Texas Instruments
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess