EN
  • EN
  • DE

UC3863DW

Part No UC3863DW
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Full-Bridge, Half-Bridge, Push-Pull
Number of Outputs 2
Output Phases 1
Supply Voltage - Operating 7 V to 22 V
Frequency - Switching 50kHz to 500kHz
Duty Cycle (Max) 100%
Synchronous Rectifier No
Clock Sync No
Control Features Soft Start
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-SOIC
Win Source Part Number 035729-UC3863DW
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC3863DW CAD Model

Description

Overview of Texas Instruments UC3863DW

The Texas Instruments UC3863DW is an advanced high-performance integrated circuit designed for power management and control applications. This innovative device is part of the UC3863 family, which is known for its reliability, efficiency, and versatility in various electronic systems.

Key Features

  • High-Performance PWM Controller: At the heart of the UC3863DW is a pulse-width modulation (PWM) controller that provides precise control over power conversion processes, ensuring optimal efficiency and performance.
  • Wide Operating Range: The device is capable of operating over a wide range of input voltages, making it suitable for diverse applications from consumer electronics to industrial systems.
  • Programmable Frequency: Users can program the operating frequency of the PWM controller, allowing for customization to meet specific requirements of the application.
  • Multiple Protection Features: Built-in protection mechanisms, such as overcurrent protection, thermal shutdown, and under-voltage lockout, ensure the safety and longevity of the device and the systems it controls.
  • Low Standby Power: The UC3863DW is designed to consume minimal power in standby mode, contributing to the energy efficiency of the overall system.

Applications

The UC3863DW is suitable for a wide array of applications, including:

  • Switch-mode power supplies (SMPS)
  • DC-DC converters
  • AC-DC power converters
  • LED drivers
  • Battery chargers
  • Power factor correction (PFC) circuits

Package and Availability

The UC3863DW comes in a 16-pin SOIC (Small Outline Integrated Circuit) package, which is ideal for space-constrained applications. Its surface-mount design allows for efficient assembly in modern PCB manufacturing processes. Texas Instruments provides comprehensive support for the UC3863DW, including detailed datasheets, application notes, and design resources to help engineers integrate this component into their designs effectively.

In summary, the Texas Instruments UC3863DW is a robust and flexible solution for advanced power management tasks, offering a blend of performance, efficiency, and protection features that make it a go-to choice for engineers and designers across various industries.

You May Also Be Interested in

Texas Instruments
Lowest to $4.0465
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2550 $61.2750
10+ $10.0554 $100.5540
16+ $9.7412 $155.8592
22+ $9.4269 $207.3918
28+ $9.1127 $255.1556
37+ $8.1700 $302.2900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 340 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess