EN
  • EN
  • DE

UC3864N

Part No UC3864N
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOPOLOGY 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Full-Bridge, Half-Bridge, Push-Pull
Number of Outputs 2
Output Phases 1
Supply Voltage - Operating 7 V to 22 V
Frequency - Switching 50kHz to 500kHz
Duty Cycle (Max) 100%
Synchronous Rectifier No
Clock Sync No
Control Features Soft Start
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-PDIP
Win Source Part Number 048441-UC3864N
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC3864N CAD Model

Description

The UC3864N is a sophisticated power management integrated circuit (IC) developed by Texas Instruments (TI), designed to cater to a wide range of power supply applications. This IC is particularly well-suited for implementing advanced features in power supply systems, such as power factor correction (PFC), which is essential for improving the efficiency and reliability of electronic systems.

Key Features

  • High-Performance PFC: The UC3864N is engineered to provide high-performance power factor correction, enabling power supplies to approach a power factor of 1, thereby minimizing reactive power and improving energy efficiency.
  • Flexible Operating Modes: It offers various operating modes, including continuous conduction mode (CCM), which is ideal for high-power applications, and discontinuous conduction mode (DCM), which is suitable for lighter loads.
  • Low Start-Up Current: This IC features a low start-up current, which reduces initial power consumption and contributes to the overall efficiency of the power supply.
  • Versatile Control Options: With multiple control options such as voltage or current mode control, the UC3864N provides designers with the flexibility to optimize their power supply design for specific applications.
  • Comprehensive Protection Features: It includes a suite of protection features such as overvoltage, undervoltage, overcurrent, and thermal shutdown, ensuring the safety and longevity of the power supply and the end application.

Applications

The UC3864N is ideal for a variety of applications, including:

  • AC-DC power supplies for consumer electronics
  • Industrial power systems
  • Telecommunications equipment
  • Server and data center power supplies
  • Energy-efficient LED lighting systems

Technical Specifications

The UC3864N operates over a wide supply voltage range and is encapsulated in a robust package that ensures reliable operation even in challenging environmental conditions. It is available in a standard PDIP-16 package, making it easy to integrate into a variety of circuit board layouts.

For detailed technical specifications, application notes, and support documentation, engineers and product designers are encouraged to visit the Texas Instruments website or contact their local TI representative.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess