EN
  • EN
  • DE

UC3886N

Part No UC3886N
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 10.3 V to 20 V
Frequency - Switching Up to 300kHz
Duty Cycle (Max) 90%
Synchronous Rectifier No
Clock Sync No
Control Features Enable, Frequency Control
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-PDIP
Win Source Part Number 048444-UC3886N
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC3886N CAD Model

Description

The UC3886N from Texas Instruments is a sophisticated phase shift resonant controller designed to provide high-efficiency power conversion for a wide range of applications. This integrated circuit is engineered to meet the rigorous demands of modern power supply units, where efficient energy use, reliability, and precision are paramount.

Key Features

  • Phase Shift Control: The UC3886N employs phase shift modulation, which is ideal for zero voltage switching (ZVS) in resonant power supplies, reducing switching losses and improving efficiency.
  • Wide Operating Range: This controller operates over a broad input voltage range, making it versatile for various applications including telecom, industrial, and consumer electronics.
  • Integrated Fault Protection: It includes features such as over-current protection, under-voltage lockout, and over-temperature shutdown to ensure the safety and durability of your power system.
  • Adjustable Frequency Control: The frequency of operation can be adjusted externally, allowing designers to optimize the performance for specific transformer and load conditions.

Applications

The UC3886N is suitable for a plethora of applications where high efficiency and reliability are needed. It is commonly used in:

  • Switched Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • DC-to-DC converters
  • Telecommunication power systems
  • Industrial power systems

Technical Specifications

The device is offered in a 16-pin plastic DIP (PDIP) package, ensuring ease of integration into existing designs. It features a wide operating temperature range, making it suitable for challenging environments. The UC3886N is designed for optimal performance when paired with other high-quality components from Texas Instruments’ extensive power management portfolio.

Conclusion

With its advanced features and robust design, the Texas Instruments UC3886N phase shift resonant controller is an excellent choice for engineers looking to enhance the efficiency and reliability of their power conversion systems. Its flexibility and integrated protection features make it a valuable component in any power management solution.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
Need more? Email Us
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Texas Instruments
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess