EN
  • EN
  • DE
  • IT

UC5613PWP

Part No UC5613PWP
Manufacturer Texas Instruments
Catalog Interface - Signal Terminators
Description SCSI TERMINATOR, 9-LINE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Signal Terminators
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 693388-UC5613PWP
Ultra Librarian 3D Model Ultra Librarian UC5613PWP CAD Model

Description

Product Overview: UC5613PWP from Texas Instruments

The UC5613PWP by Texas Instruments is a robust and versatile integrated circuit designed for various applications in power management. This precision device is engineered to cater to the demanding requirements of both industrial and consumer electronics, ensuring reliability and efficiency in power regulation and control.

Key Features

  • High Performance: The UC5613PWP is built to deliver top-notch performance in power conversion and management, making it suitable for high-demand systems.
  • Flexibility: Its design allows for use in a wide range of applications, providing designers with the flexibility to incorporate it into diverse electronic products.
  • Thermal Management: The device includes features for thermal protection, ensuring that it operates within safe temperature ranges to prevent damage from overheating.
  • Efficiency: With its focus on energy efficiency, the UC5613PWP can help reduce power consumption, which is crucial for battery-powered devices and for reducing overall energy costs.

Applications

The UC5613PWP is suitable for an array of applications, including but not limited to:

  • Switching power supplies
  • DC-DC converters
  • Power distribution systems
  • Battery chargers
  • LED drivers

Product Specifications

Parameter Value Package/Case TSSOP Mounting Type Surface Mount Operating Temperature Specified Range Number of Pins 20

Quality and Support

Texas Instruments is known for its commitment to quality, and the UC5613PWP is no exception. It comes with the assurance of TI's rigorous testing and validation processes. Furthermore, customers can access comprehensive technical support and documentation, ensuring a smooth integration of the product into their systems.

Note: For detailed technical specifications, application notes, and support resources, please refer to the official Texas Instruments product page or contact their customer support team.

You May Also Be Interested in

Unitrode
SCSI TERMINATOR, 18-LINE, 110OHM
Lowest to $1.5765
Texas Instruments
SCSI TERMINATOR, 18-LINE, 110OHM
Need more? Email Us
Texas Instruments
SCSI TERMINATOR, 9-LINE
Need more? Email Us
Texas Instruments
IC SCSI SOURCE/SINK REG 8-SOIC
Need more? Email Us
Zilog
IC SCSI CMOS 48LQFP / SCSI Terminator 8 Terminations 48-QFP
Need more? Email Us
Unitrode
SCSI TERMINATOR, 9-LINE, 105OHM, / SCSI, LVD, SE Terminator 9 Terminations 36-SSOP
Lowest to $106.5854
Maxim Integrated
IC TERMINATOR SCSI 20-TSSOP / SCSI Termination 5V 110Ohm 20-Pin TSSOP T/R
Lowest to $1.2479
Texas Instruments
IC SCSI 9-LINE TERM 28-TSSOP / SCSI, LVD Terminator 9 Terminations 28-TSSOP
Need more? Email Us
Texas Instruments
SCSI TERMINATOR, 18-LINE, 110OHM
Lowest to $3.6307

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.0330 $57.6270
46+ $2.4885 $114.4710
70+ $2.4108 $168.7560
97+ $2.3330 $226.3010
125+ $2.2552 $281.9000
167+ $2.0219 $337.6573
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,200 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess