EN
  • EN
  • DE

PACUSBD1Y5

Part No PACUSBD1Y5
Manufacturer ON Semiconductor
Catalog Interface - Signal Terminators
Description SWITCHING REGULATOR 1.5A SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type USB
Number of Terminations 1
Supply Voltage - Operating 5V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 045573-PACUSBD1Y5
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PACUSBD1Y5 CAD Model

Description

The PACUSBD1Y5 is a cutting-edge product from ON Semiconductor, designed to cater to the increasing demands of modern technology applications. This innovative component is an integral part of ON Semiconductor's portfolio, known for its high-quality and reliable semiconductor solutions. The PACUSBD1Y5 is specifically tailored for USB (Universal Serial Bus) interface protection, ensuring that devices are safeguarded against a range of electrical threats.

Key Features

  • USB Port Protection: The PACUSBD1Y5 provides robust protection for USB ports against overvoltage, electrostatic discharge (ESD), and other voltage-related risks, thereby extending the life of electronic devices.
  • High-Speed Data Integrity: Designed to operate with USB 2.0 and 3.0 standards, it ensures data integrity for high-speed communication without compromising signal quality.
  • Low Capacitance: With its low capacitance design, it minimizes signal loss and distortion, making it an excellent choice for maintaining signal fidelity in high-speed data lines.
  • Compact Form Factor: The small package footprint of the PACUSBD1Y5 makes it an ideal solution for space-constrained applications, allowing for seamless integration into a variety of electronic devices.

Applications

The PACUSBD1Y5 is versatile and can be used in a wide range of devices and systems. Its primary application is in consumer electronics, where it provides essential protection for USB interfaces in products such as smartphones, tablets, laptops, and other portable devices. Additionally, it is suitable for use in industrial applications, communication systems, and any other scenario where USB ports require reliable protection against electrical disturbances.

Reliability and Quality Assurance

ON Semiconductor is committed to delivering high-quality components that meet stringent industry standards. The PACUSBD1Y5 is no exception, undergoing rigorous testing to ensure it meets the company's high reliability and performance criteria. With ON Semiconductor's reputation for excellence, customers can trust the PACUSBD1Y5 to provide superior protection and performance in their electronic designs.

You May Also Be Interested in

Texas Instruments
IC TERMINATOR W/REG SCSI 36-SSOP / SCSI Termination 3.3V/5V 105Ohm 36-Pin SSOP Tube
Lowest to $7.9531
Vishay
IC SCSI 9-LINE TERM 36-QSOP / SCSI Terminator 9 Terminations 36-QSOP
Need more? Email Us
Linear Technology
IC CABLE TERM MULTIPROTCL 24SSOP / Cable Terminator 5V 24-Pin SSOP T/R
Lowest to $25.0254
Linear Technology
IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to $39.1695
Texas Instruments
IC PROG TERM SCSI 27LINE 80-LQFP / SCSI, LVD Terminator 27 Terminations 80-LQFP (12x12)
Need more? Email Us
Maxim Integrated
IC TERM SCSI LVD/SE ULT3 28TSSOP / Ultra3 LVD/SE SCSI Terminator
Lowest to $1.2513
Maxim Integrated
IC TERM PLUG/PLAY SCSI 28-SOIC
Need more? Email Us
Texas Instruments
IC 3-5V LVD TERMINATOR 24-TSSOP / SCSI Termination 3.3V/5V 105Ohm 24-Pin TSSOP T/R
Lowest to $2.2533
Dallas Semiconductor
SCSI TERMINATOR, 9-LINE, 110OHM
Lowest to $1.1142

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.3019 $59.8494
62+ $1.8884 $117.0808
95+ $1.8295 $173.8025
131+ $1.7706 $231.9486
169+ $1.7117 $289.2773
226+ $1.5350 $346.9100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess