EN
  • EN
  • DE

SN10501DBVR

Part No SN10501DBVR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC VIDEO AMP RR-OUT HS SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Voltage Feedback
Output Type Rail-to-Rail
Number of Circuits 1
-3db Bandwidth 170MHz
Slew Rate 900 V/μs
Operating Supply Current 14mA
Channel Output Current 100mA
Supply Voltage - Operating 2.7 V to 16 V, ±1.35 V to 8 V
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1098696-SN10501DBVR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN10501DBVR CAD Model

Description

The SN10501DBVR is a cutting-edge device from Texas Instruments, renowned for delivering high-quality electronic components. This product is part of the SNx5xx01 series, which is a family of differential bus transceivers designed to provide bidirectional communication in multi-point bus transmission lines. The SN10501DBVR is particularly suitable for balanced transmission lines and meets the standards for TIA/EIA-485-A and ISO 8482:1987(E).

Key Features

  • Interface Type: The device operates as a differential bus transceiver, which allows for robust communication over long distances and in electrically noisy environments.
  • Supply Voltage Range: It features a wide supply voltage range, typically from 4.5V to 5.5V, making it versatile for various applications and system designs.
  • High-Speed Operation: The SN10501DBVR is capable of high-speed data transfer rates, making it an excellent choice for applications requiring fast data throughput.
  • Low Power Consumption: It is designed for low power consumption, which helps to extend the life of battery-powered devices and reduces the overall energy cost for systems.
  • Package Type: This device comes in a DBV (SOT-23) package, which is a small outline package, making it suitable for space-constrained applications.

Applications

The versatility of the SN10501DBVR makes it ideal for a wide range of applications. It is commonly used in industrial networks, such as control systems, factory automation, and process control environments. Additionally, it is well-suited for building automation, HVAC systems, and other applications that require reliable data transmission in challenging conditions.

Quality and Reliability

Texas Instruments is committed to providing high-quality products that meet stringent industry standards. The SN10501DBVR is no exception, with its design and manufacturing processes focused on ensuring reliability and performance. Whether for new designs or as a drop-in replacement for existing systems, the SN10501DBVR from Texas Instruments is an excellent choice for designers looking to enhance their communication systems.

You May Also Be Interested in

Analog Devices Inc.
Need more? Email Us
Rohm Semiconductor
Low voltage operation video driver with LPF
Lowest to $1.9600
Maxim Integrated
IC AMP CURRENT SENSE 14-SOIC
Lowest to $6.8607
Analog Devices Inc.
IC OPAMP DUAL CURR-FDBK 8-SOIC
Lowest to $12.1521
Rohm Semiconductor
Silicon Monolithic Integrated Circuit
Lowest to $0.3027
Intersil
IC MUX AMP TRPL 300MHZ 16-SOIC
Lowest to $2.6900
Intersil
IC OP AMP DUAL 125MHZ 8-SOIC
Lowest to $3.0504
Intersil
IC BUFFER GAMMA 10-CHAN 28HTSSOP
Lowest to $1.9508
Texas Instruments
Lowest to $3.2870

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess