EN
  • EN
  • DE

NCS2563DG

Part No NCS2563DG
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP FILTER 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Mfr ON Semiconductor
Package Tube
Product Status Active
Applications Filter
Number of Circuits 3
-3db Bandwidth 33 MHz
Current - Supply 22 mA
Current - Output / Channel 50 mA
Voltage - Supply, Single/Dual (±) 4.75V ~ 5.25V
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number NCS2563
Standard Package 98 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 647834-NCS2563DG
Ultra Librarian 3D Model Ultra Librarian NCS2563DG CAD Model

Description

The ON Semiconductor NCS2563DG is a high-performance video amplifier designed to meet the rigorous demands of modern video applications. This compact and efficient device is part of ON Semiconductor's extensive range of analog and mixed-signal solutions, renowned for their reliability and innovation.

The NCS2563DG features a fixed gain of 2 without external components, providing a straightforward implementation for video signal amplification. Its high bandwidth of 300 MHz at a gain of +2 ensures that it can handle high-speed signals with ease, making it an ideal choice for driving cables in video systems. The device is capable of delivering continuous output current, which is essential for maintaining signal integrity over long distances.

Designed with versatility in mind, the NCS2563DG supports standard-definition (SD), enhanced-definition (ED), and high-definition (HD) video signals. This makes it suitable for a wide range of applications, including broadcast equipment, video projectors, and monitors. Furthermore, the device's excellent video specifications, such as low differential gain and phase error, ensure a high-quality video output with minimal signal distortion.

The NCS2563DG incorporates a disable feature that allows the output to be placed into a high-impedance state, which is particularly useful for power savings and multiplexing signals. Additionally, the device operates over a wide supply voltage range from 4.5 V to 11 V, providing flexibility in various system designs.

ON Semiconductor has packaged the NCS2563DG in an 8-pin SOIC package, which offers a compact form factor for space-constrained applications. With its robust performance and ON Semiconductor's commitment to quality, the NCS2563DG is a reliable choice for engineers and designers looking to enhance their video systems.

Key features of the NCS2563DG video amplifier include:

  • Fixed Gain of 2 (6 dB)
  • High Bandwidth: 300 MHz at Gain of +2
  • Continuous Output Current Capability
  • Support for SD, ED, and HD Video Signals
  • Low Differential Gain and Phase Error
  • Disable Feature for Output High-Impedance State
  • Wide Supply Voltage Range: 4.5 V to 11 V
  • Compact 8-pin SOIC Package

You May Also Be Interested in

Fairchild/ON Semiconductor
IC AMP TRPL VOLT FEEDBK 14-SOIC
Lowest to $0.4224
Texas Instruments
Lowest to $3.2870
Intersil
IC MUX AMP TRPL 300MHZ 16-SOIC
Lowest to $17.4627
Analog Devices Inc.
Need more? Email Us
Fairchild/ON Semiconductor
IC DRVR VID 1CH FLTR/CLAMP 8SOIC
Lowest to $2.7524
Intersil
IC AMP VIDEO CFA 100MHZ 8-DIP
Need more? Email Us
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Need more? Email Us
NXP / Nexperia
870 MHz, 25 dB gain power doubler amplifier
Lowest to $54.8983
Analog Devices Inc.
IC OPAMP DUAL CURR-FDBK 8-SOIC
Lowest to $12.1521

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5334 $58.6740
265+ $0.4377 $115.9905
410+ $0.4240 $173.8400
565+ $0.4104 $231.8760
730+ $0.3966 $289.5180
975+ $0.3557 $346.8075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,620 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess