EN
  • EN
  • DE

UCC20225AQNPLRQ1

Part No UCC20225AQNPLRQ1
Manufacturer Texas Instruments
Catalog Isolators - Gate Drivers
Description IC POWER MANAGEMENT / 4A, 6A Gate Driver Capacitive Coupling 2500Vrms 2 Channel 13-VLGA (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Isolators - Gate Drivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Technology Capacitive Coupling
Number of Channels 2
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Min) 100V/ns
Propagation Delay tpLH / tpHL (Max) 30ns, 30ns
Pulse Width Distortion (Max) 6ns
Rise / Fall Time (Typ) 6ns, 7ns
Current - Output High, Low 4A, 6A
Current - Peak Output 4A, 6A
Voltage - Forward (Vf) (Typ) -
Voltage - Output Supply 6.5V ~ 25V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 13-VFLGA
Supplier Device Package 13-VLGA (5x5)
Approval Agency CQC, UL, VDE
Base Product Number UCC20225
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 3,000 pcs
Win Source Part Number 1383780-UCC20225AQNPLRQ1
Ultra Librarian 3D Model Ultra Librarian UCC20225AQNPLRQ1 CAD Model

Description

Product Overview: UCC20225AQNPLRQ1 - Texas Instruments

The UCC20225AQNPLRQ1 is a robust, automotive-grade isolated dual-channel gate driver designed by Texas Instruments to cater to the high demands of modern vehicle electronics. This advanced component is specifically engineered to drive power switches like IGBTs and SiC MOSFETs with precision and efficiency, making it an ideal choice for electric vehicles (EVs), hybrid electric vehicles (HEVs), and various other high-performance automotive applications.

This gate driver is capable of providing high peak output current, ensuring that the power switches operate swiftly and effectively. The UCC20225AQNPLRQ1 comes with reinforced isolation, which means it can handle high voltage differentials between the input and output sides, enhancing the system's safety and reliability. This feature is particularly important in automotive environments where electrical isolation is critical to protect sensitive electronics from high-voltage transients.

The device boasts an impressive common-mode transient immunity (CMTI) which ensures stable operation in the presence of the fast voltage transients typically found in power electronic systems. With a wide operating temperature range, the UCC20225AQNPLRQ1 is built to perform reliably in the harsh conditions encountered in automotive applications.

Texas Instruments has designed the UCC20225AQNPLRQ1 with several protective features, such as under-voltage lockout (UVLO), which ensures the driver operates only when the supply voltage is within the acceptable range. Additionally, the integrated fault protection and reporting mechanisms contribute to the overall system robustness, enhancing vehicle safety and performance.

The UCC20225AQNPLRQ1 comes in a compact, surface-mount package, making it suitable for space-constrained applications. Its pinout is optimized for easy PCB layout and reduced parasitic inductance, which is crucial for maintaining signal integrity at high switching frequencies.

In summary, the UCC20225AQNPLRQ1 from Texas Instruments is a highly integrated, reliable, and efficient solution for driving power switches in advanced automotive applications, offering designers a perfect blend of performance, safety, and ease of use.

You May Also Be Interested in

Littelfuse Inc.
OPTOISO 3.75KV GATE DRVR 8FLTPCK
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us
Littelfuse Inc.
OPTOISO 3.75KV GATE DRVR 8FLTPCK
Need more? Email Us
Texas Instruments
Galvanically Isolated Gate Drivers 5.7kVrms 4A/6A dual- channel isolated gat A 595-UCC21540ADWKR
Lowest to $1.5763
Toshiba Semiconductor and Storage
OPTOISO 5KV 1CH GATE DVR 6SDIP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.2912 $50.3296
20+ $5.1620 $103.2400
30+ $5.0007 $150.0210
42+ $4.8394 $203.2548
54+ $4.6781 $252.6174
72+ $4.1942 $301.9824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess