EN
  • EN
  • DE

UCC25600DR-G

Part No UCC25600DR-G
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR HALF-BRIDGE 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Half-Bridge
Number of Outputs 2
Output Phases 1
Supply Voltage - Operating 11.5 V to 18 V
Frequency - Switching 40kHz to 350kHz
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit, Frequency Control, Soft Start
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 8-SOIC
Win Source Part Number 056112-UCC25600DR-G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC25600DR-G CAD Model

Description

Overview of Texas Instruments UCC25600DR-G

The Texas Instruments UCC25600DR-G is a high-performance, resonant mode controller designed for use in switch mode power supplies. This integrated circuit is engineered to manage and optimize power conversion in various applications, ensuring efficient operation and enhanced power delivery. It is particularly well-suited for use in server power supplies, flat-panel display TVs, and power adapters, where reliable and efficient power management is crucial.

Key Features

  • Resonant Switching Controller: The UCC25600DR-G operates using resonant switching techniques, which enable zero-voltage switching (ZVS) and reduced electromagnetic interference (EMI), leading to a more efficient and quieter power supply operation.
  • Wide Frequency Range: This device is capable of operating over a wide switching frequency range, which provides flexibility in the design of the power supply and allows for optimization of efficiency and component size.
  • Adjustable Dead Time: It offers an adjustable dead time control, which enhances the ability to optimize power conversion across different load conditions.
  • Internal Fault Protection: The UCC25600DR-G incorporates internal fault protection features, including over-current protection and thermal shutdown, to ensure the safe operation of the power supply under adverse conditions.
  • High Drive Capability: The device's high current drive capability allows for direct drive of a power MOSFET or IGBT, simplifying the design and reducing the number of external components required.

Applications

The versatility of the UCC25600DR-G makes it an ideal choice for a variety of applications, including:

  • Server and telecom power supplies
  • Flat-panel display TVs
  • Power adapters for notebooks and gaming consoles
  • High-density power supplies

Product Specifications

The UCC25600DR-G comes in a compact SOIC-8 package, which allows for a minimal footprint on the PCB. The operating temperature range of -40°C to +105°C ensures reliability across a wide range of environmental conditions. With its advanced features and robust design, the UCC25600DR-G from Texas Instruments stands out as a top choice for designers looking to implement a resonant mode power supply with superior performance and reliability.

You May Also Be Interested in

Texas Instruments
Lowest to $4.0465
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4807 $52.2105
36+ $2.8560 $102.8160
55+ $2.7668 $152.1740
75+ $2.6775 $200.8125
97+ $2.5883 $251.0651
130+ $2.3205 $301.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess