EN
  • EN
  • DE

UCC256404ADDBR

Part No UCC256404ADDBR
Manufacturer Texas Instruments
Catalog PMIC - Power Supply Controllers, Monitors
Description HALF BRIDGE CONT WITH HV DRIVER / Power Supply Controller Resonant Converter Controller 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors
Mfr Texas Instruments
Package Tape & Reel
Applications Resonant Converter Controller
Voltage - Input 600V
Voltage - Supply 13V ~ 26V
Current - Supply 2.2 mA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width), 14 Leads
Supplier Device Package 14-SOIC
Base Product Number UCC256404
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names 296-UCC256404ADDBRDKR,296-UCC256404ADDBRTR,296-UCC256404ADDBRCT
Standard Package 2,500
Win Source Part Number 969362-UCC256404ADDBR
Ultra Librarian 3D Model Ultra Librarian UCC256404ADDBR CAD Model

Description

Introducing the UCC256404ADDBR from Texas Instruments

The UCC256404ADDBR is a state-of-the-art LLC resonant controller designed by Texas Instruments, tailored for high-efficiency, high-performance power conversion applications. This advanced controller integrates an array of features that enable the design of next-generation power supplies with improved power density and energy efficiency.

Key Features

  • Advanced Control: The UCC256404ADDBR employs a variable frequency control method for LLC resonant converters that helps in minimizing losses and optimizing efficiency across various load conditions.
  • Robust Protection: This device includes multiple protection features such as overcurrent, overvoltage, and over-temperature protections to ensure the reliability and safety of the power supply under adverse conditions.
  • Burst Mode Operation: To enhance light-load efficiency, the UCC256404ADDBR features a burst mode operation which significantly reduces the switching losses when the system demand is low.
  • High-Voltage Startup: An integrated high-voltage startup regulator enables quick and efficient charging of the VDD capacitor, which allows the controller to start up directly from the rectified mains voltage.
  • Adjustable Dead Time: The dead time between the gate drives can be adjusted to optimize the system performance for different transformer designs and switching characteristics.

Applications

The versatility of the UCC256404ADDBR makes it an ideal choice for a wide range of applications, including:

  • Server and telecom power supplies
  • Flat-panel television and monitor power supplies
  • Adapters for notebooks and mobile devices
  • High-density power supplies for industrial and medical equipment

Design Support

To facilitate the design-in process, Texas Instruments provides comprehensive technical documentation, reference designs, and simulation tools. Designers can access the EVM (Evaluation Module) which allows for quick and easy evaluation of the UCC256404ADDBR's performance in their specific application.

With its advanced features and flexible application range, the UCC256404ADDBR by Texas Instruments represents a cutting-edge solution for designers looking to push the boundaries of power supply design in terms of efficiency, reliability, and power density.

You May Also Be Interested in

Texas Instruments
Dual Adjustable Step-Down Switching Power Supply Controller | IC PWR SUPPLY CONTROLLER 28TSSOP
Lowest to $14.7083
SII Semiconductor Corporation
IC POWER SUPPLY SWITCHING 8TSSOP
Need more? Email Us
SII Semiconductor Corporation
IC POWER SUPPLY SWITCHING 8TSSOP
Lowest to $0.2610
Lattice Semiconductor Corporation
IC ISP POWER MGR ANLG/LOG 44TQFP
Need more? Email Us
Renesas Electronics America
Single Supply Integrated Current Limiting Controller | IC SUPPLY/CURR LIMIT CTRLR 8SOIC
Need more? Email Us
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 48TQFP
Lowest to $6.0510
Lattice Semiconductor Corporation
Lowest to $6.5223
Lattice Semiconductor Corporation
IC ISP POWER MGR ANLG/LOG 44TQFP
Lowest to $13.0792
Infineon Technologies
INPUT POWER MONITOR WITH DIGITAL INTERFACE | IC PWR MONITOR INPUT 12-DFN
Lowest to $2.8454

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8163 $53.4282
32+ $3.1313 $100.2016
50+ $3.0335 $151.6750
69+ $2.9356 $202.5564
89+ $2.8378 $252.5642
118+ $2.5442 $300.2156
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,880 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess