EN
  • EN
  • DE

UCC25705DGKTRG4

Part No UCC25705DGKTRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 8.2 V to 15 V
Frequency - Switching 1MHz
Duty Cycle (Max) 93%
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-VSSOP
Win Source Part Number 213667-UCC25705DGKTRG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC25705DGKTRG4 CAD Model

Description

Product Overview: Texas Instruments UCC25705DGKTRG4

The UCC25705DGKTRG4 is a versatile and high-performance programmable frequency shift PWM controller manufactured by Texas Instruments, a leader in semiconductor solutions. This advanced controller is designed to meet the rigorous demands of modern power supply applications, offering both precision and flexibility to engineers.

Encased in an 8-pin VSSOP package, the UCC25705DGKTRG4 incorporates a range of features that enable it to provide efficient power management. Its primary function is to drive a power switch in a variety of power supply configurations, such as isolated and non-isolated topologies, making it a suitable choice for applications in telecom, industrial, and consumer electronics sectors.

Key Features:

  • Programmable Switching Frequency: This device allows for a wide range of frequency adjustments, enabling designers to tailor the switching frequency to specific application requirements. This feature helps in optimizing the performance of the power supply and can also aid in avoiding interference with other system frequencies.
  • High-Performance Operation: The UCC25705DGKTRG4 is engineered to deliver high-performance control with features such as programmable dead-time, which ensures efficient power conversion and helps to minimize losses.
  • Advanced Protection: The device includes built-in over-current protection and an under-voltage lockout feature, which enhances the safety and reliability of the power supply by preventing operation under potentially damaging conditions.

Applications:

The versatility of the UCC25705DGKTRG4 makes it suitable for a variety of applications, including:

  • AC-DC power supplies
  • DC-DC converters
  • Off-line converters
  • Telecom power systems
  • Industrial power systems

With its combination of programmability, protection features, and robust performance, the Texas Instruments UCC25705DGKTRG4 PWM controller is an excellent choice for designers looking to develop efficient and reliable power supplies. Its compact package and comprehensive functionality make it a valuable component in any power management system.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Infineon Technologies
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6078 $52.1560
47+ $2.1398 $100.5706
73+ $2.0729 $151.3217
100+ $2.0060 $200.6000
129+ $1.9392 $250.1568
173+ $1.7386 $300.7778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess