EN
  • EN
  • DE

UCC25706DGKG4

Part No UCC25706DGKG4
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description HIGH--SPEED VOLTAGE MODE PULSE WIDTH MODULATOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Output Isolation Isolated
Internal Switch(s) No
Topology Boost, Flyback, Forward
Voltage - Start Up 12V
Supply Voltage 8 V ~ 15 V
Duty Cycle 93%
Frequency - Switching 1MHz
Fault Protection Current Limiting
Operating Temperature Range -55°C ~ 150°C (TJ)
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-VSSOP
Mounting SMD
Win Source Part Number 1276099-UCC25706DGKG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name UCC25706
Introduction Date February 11, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UCC25706DGKG4 CAD Model

Description

Product Overview: UCC25706DGKG4 by Texas Instruments

The UCC25706DGKG4, manufactured by Texas Instruments, is a robust and versatile pulse-width modulation (PWM) controller designed for high-performance, off-line power supply systems. It is an integral component for engineers looking to develop power solutions that require reliable and efficient control of switching power supplies.

Key Features

  • Advanced PWM Control: The device incorporates advanced control circuitry that enables precise PWM operations, ensuring stable and efficient power conversion.
  • Wide Operating Frequency Range: It operates at a frequency range that allows for flexibility in the design of the power supply, catering to a wide array of applications.
  • Programmable Soft Start: This feature helps to mitigate inrush current during startup, prolonging the life of the device and connected components.
  • High-Current Totem Pole Output: The UCC25706DGKG4 is capable of driving large MOSFETs or IGBTs directly, which is essential for handling high power levels.
  • Under-Voltage Lockout (UVLO): The built-in UVLO protection ensures that the device operates only when the supply voltage is within a safe range, preventing damage from low-voltage conditions.

Applications

The UCC25706DGKG4 is suitable for a variety of applications, including:

  • AC/DC power supplies
  • Isolated and non-isolated flyback converters
  • Forward converters
  • DC/DC converters
  • LED lighting systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the UCC25706DGKG4 is no exception. It is designed to meet stringent industry standards, ensuring high reliability and performance for critical applications.

Package and Availability

The UCC25706DGKG4 comes in an MSOP-8 (DGK) package, which is compact and suitable for space-constrained applications. It is available for order and can be sourced through Texas Instruments' distribution network.

Overall, the UCC25706DGKG4 from Texas Instruments is a top choice for designers who require an efficient and reliable PWM controller for their power management solutions.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8133 $50.6394
44+ $2.3084 $101.5696
68+ $2.2363 $152.0684
93+ $2.1641 $201.2613
120+ $2.0920 $251.0400
160+ $1.8756 $300.0960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,630 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess