EN
  • EN
  • DE

UCC27200ADDAR

Part No UCC27200ADDAR
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC DVR HIGH/LOW SIDE 3A 8SOPWR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Driven Configuration Half-Bridge
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Supply Voltage - Operating 8 V to 17 V
Logic Voltage - VIL, VIH 3V, 8V
Current - Peak Output (Source, Sink) 3A, 3A
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 120V
Rise and Fall Time 8ns, 7ns
Temperature Range - Operating -40°C to 140°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO PowerPad
Win Source Part Number 035748-UCC27200ADDAR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC27200ADDAR CAD Model

Description

Overview of Texas Instruments UCC27200ADDAR

The UCC27200ADDAR is a high-performance, high-frequency half-bridge driver from Texas Instruments designed to drive N-Channel MOSFETs or IGBTs in a variety of applications. This driver integrates robust features to ensure efficient operation and protection in demanding environments.

Key Features

  • High-Voltage Capability: The UCC27200ADDAR is designed to handle up to 120V, making it suitable for a wide range of power applications.
  • High Current Drive: With a peak source and sink current capability of 3A and 4A respectively, this driver can effectively switch power transistors at high speeds, reducing switching losses and improving performance.
  • Independent Inputs: Separate high-side and low-side inputs provide design flexibility and the ability to implement various topologies such as synchronous buck, boost, or half-bridge configurations.
  • Bootstrap Operation: The integrated bootstrap diode simplifies the design by reducing external components required for high-side gate drive supply.
  • Under-Voltage Lockout (UVLO): Both high-side and low-side drivers have UVLO protection to ensure the gates of the MOSFETs or IGBTs are properly driven only when there is sufficient voltage.
  • Robustness: The UCC27200ADDAR is designed to be robust against negative transient voltage, minimizing the risk of damage or malfunction.
  • Thermal Shutdown: An integrated thermal shutdown feature protects the device from overheating, enhancing system reliability.

Applications

The UCC27200ADDAR is ideal for a range of applications where efficient power conversion is required. It is commonly used in:

  • DC/DC converters
  • Motor drives
  • Power inverters
  • Class-D audio amplifiers
  • Switch Mode Power Supplies (SMPS)

Package and Quality

Enclosed in a compact 8-pin SOIC package, the UCC27200ADDAR is designed for space-constrained applications. Texas Instruments ensures high standards of quality and reliability, providing extensive support and documentation for design integration.

With its combination of high-voltage operation, high current capability, and protection features, the UCC27200ADDAR is an excellent choice for designers looking to improve efficiency and reliability in their power management systems.

You May Also Be Interested in

Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $8.4227
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Infineon Technologies
ISO1H812G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $6.9851
Infineon Technologies
4.5V~20V 8A 4A SOIC-16-300mil Gate Drivers RoHS
Lowest to $0.8732
Infineon Technologies
ISO1H816G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $14.6617
Infineon Technologies
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0830 $53.0790
30+ $3.3501 $100.5030
47+ $3.2454 $152.5338
64+ $3.1408 $201.0112
83+ $3.0361 $251.9963
111+ $2.7220 $302.1420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,781 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess