EN
  • EN
  • DE

UCC27424

Part No UCC27424
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description DUAL 4-A HIGH SPEED LOW SIDE MOSFET DRIVERS WITH ENABLE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1276145-UCC27424
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC27424 CAD Model

Description

Overview of Texas Instruments UCC27424

The UCC27424 from Texas Instruments is a high-speed dual-channel low-side power MOSFET driver designed to deliver robust and efficient performance in a variety of applications. This advanced driver IC is capable of driving N-channel MOSFETs and IGBTs with a high level of precision and speed, making it a preferred choice for engineers and designers in the field of power electronics.

Key Features

  • High Peak Output Current: The UCC27424 can deliver peak currents of up to 4 A, enabling the rapid charging and discharging of the gate capacitance of MOSFETs, thus reducing transition times and improving overall efficiency.
  • Dual Independent Channels: This device features two independent channels that can be configured either for driving two separate MOSFETs or for a single MOSFET in a push-pull arrangement, providing flexibility in design.
  • Industry-Leading Rise and Fall Times: With rise and fall times typically around 15 ns, the UCC27424 ensures swift switching transitions, which is crucial for reducing power losses during the switching phase.
  • Wide Supply Voltage Range: It operates with a supply voltage range from 4.5 V to 15 V, accommodating various application requirements and simplifying power supply design.
  • Robust Output Drive: The output stages are designed to withstand high voltage transients, enhancing system reliability.
  • Input Logic Flexibility: The logic inputs are TTL and CMOS-compatible, ensuring easy interfacing with a variety of control circuits.

Applications

The UCC27424 is versatile and can be used in a wide array of applications, including:

  • DC to DC converters
  • Motor controllers
  • Power inverters
  • Class D audio amplifiers
  • Switch Mode Power Supplies (SMPS)

Reliability and Protection

Designed with protection in mind, the UCC27424 incorporates features such as under-voltage lockout, which ensures that the device operates only when the supply voltage is within the specified range. This helps to prevent malfunction and potential damage to the MOSFETs being driven. Additionally, the driver IC's robust design means it can handle the rigorous demands of industrial and commercial environments.

With its combination of performance, flexibility, and reliability, the Texas Instruments UCC27424 is an excellent choice for driving power MOSFETs in high-speed switching applications.

You May Also Be Interested in

Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7414 $52.2420
70+ $1.4289 $100.0230
110+ $1.3842 $152.2620
150+ $1.3396 $200.9400
195+ $1.2949 $252.5055
260+ $1.1610 $301.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess