EN
  • EN
  • DE

UCC27526DSDT

Part No UCC27526DSDT
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC GATE DRVR LOW-SIDE 8SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Low-Side Gate Driver IC Inverting, Non-Inverting 8-SON (3x3)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 140°C (TJ)
Mounting Surface Mount
Package 8-WDFN Exposed Pad
Case / Package 8-SON (3x3)
Family Name UCC27526
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-30511-6-ND, 296-30511-6, 296-UCC27526DSDTCT, 296-30511-2-ND, 296-30511-1-ND, 296-UCC27526DSDTTR, 296-30511-2, 296-UCC27526DSDTDKR, 296-30511-1
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 938060-UCC27526DSDT
Ultra Librarian 3D Model Ultra Librarian UCC27526DSDT CAD Model

Description

The UCC27526DSDT is a robust, high-speed, dual-channel gate driver designed by Texas Instruments to specifically address the requirements of low and medium voltage applications. This driver IC is capable of delivering high peak output currents of up to 4 A sourced and sunk at the output gates, making it an ideal choice for driving power MOSFETs and IGBTs that operate in various switching power supplies, motor controllers, and similar high-efficiency power conversion applications.

Key Features

  • High-Current Drive Capability: With the ability to output peak currents of ±4 A, the UCC27526DSDT can effectively switch power transistors at high speeds, reducing switching losses and improving overall efficiency.
  • Dual Independent Channels: The device features two independent channels that can be configured for either dual low-side, dual high-side, or high-side/low-side driver applications, providing design flexibility.
  • Wide Supply Voltage Range: The operating voltage range of 4.5 V to 18 V accommodates a broad spectrum of power stages, making it versatile for different circuit configurations.
  • High Noise Immunity: Built-in robustness to noise transients ensures reliable operation even in harsh electrical environments, reducing the risk of unintended switching events.
  • Industry-Standard Pinout: The device comes in an industry-standard SOIC-8 package, which is widely accepted and easy to integrate into existing designs.

Applications

The UCC27526DSDT is suitable for a wide range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Drives
  • Power Inverters
  • Class-D Audio Amplifiers
  • LED Lighting

With its high performance and reliability, the UCC27526DSDT is a perfect choice for designers looking to improve the efficiency and robustness of their power management systems. Texas Instruments' commitment to quality ensures that this gate driver will enhance the performance of your electronic designs.

You May Also Be Interested in

Infineon Technologies
10V~20V 2.5A 2.5A DSO-8 Gate Drivers RoHS
Lowest to $2.3284
Microchip Technology
IC GATE DRVR HALF-BRIDGE 85V / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
Infineon Technologies
4.5V~20V 8A 4A SOT-23-5 Gate Drivers RoHS
Lowest to $0.4657
Maxim Integrated
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Texas Instruments
UCC27531DBVRG4 Texas Instruments Gate Drivers 2.5-A/5-A single-cha nnel gate driver wi datasheet, inventory, & pricing.
Lowest to $0.8150
Analog Devices Inc.
IC GATE DRVR HALF-BRIDGE 8DFN / Half-Bridge Gate Driver IC Non-Inverting 8-DFN (2x3)
Lowest to $7.0317
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.8918
Infineon Technologies
10V~17.5V 700mA 360mA DSO-8 Gate Drivers RoHS
Lowest to $1.4553
Infineon Technologies
2EDL23N06PJ Infineon Technologies Gate Drivers 600V half-brdg,2.8A BSD, OCP, EN & FAULT datasheet, inventory, & pricing.
Lowest to $2.3284

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7598 $52.7940
70+ $1.4439 $101.0730
110+ $1.3988 $153.8680
150+ $1.3537 $203.0550
195+ $1.3086 $255.1770
260+ $1.1732 $305.0320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess