EN
  • EN
  • DE

UCC2800PW

Part No UCC2800PW
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 8TSSOP / Boost, Flyback, Forward Converter Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers
Manufacturer Texas Instruments
Packaging Tube
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive
Topology Boost, Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 6.9V ~ 12V
Frequency - Switching 46kHz
Duty Cycle (Max) 99%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number UCC2800
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TEXTISUCC2800PW,UCC2800PWG4,UCC2800PWG4-ND,2156-UCC2800PW
Standard Package 150
Win Source Part Number 1317527-UCC2800PW
Ultra Librarian 3D Model Ultra Librarian UCC2800PW CAD Model

Description

Product Overview: Texas Instruments UCC2800PW

The UCC2800PW by Texas Instruments is a state-of-the-art low-power BiCMOS current-mode PWM controller. This versatile and robust integrated circuit is designed to offer exceptional performance in power supply applications. It is particularly well-suited for use in offline and DC-to-DC fixed-frequency current-mode switching power supplies, as well as other power converter topologies.

Key Features

  • Versatile Power Range: The UCC2800PW operates at a supply voltage range of 3V to 6V, making it adaptable for various power systems.
  • Efficient Operation: With a typical startup current of 0.5µA and an operating current of 2.5mA, this controller ensures efficient power management, reducing energy wastage and enhancing system reliability.
  • High-Frequency Oscillator: The device includes an oscillator that can be programmed up to 1MHz, providing flexibility for designers to optimize their power supply designs for size, efficiency, and performance.
  • Current Mode Control: The UCC2800PW offers excellent output voltage regulation, fast transient response, and inherent pulse-by-pulse current limiting due to its current mode control scheme.
  • Protection Features: It incorporates multiple protection features such as under-voltage lockout (UVLO), cycle-by-cycle current limiting, and a latch-off mechanism for overcurrent faults, enhancing the safety and durability of the end application.

Applications

  • AC/DC power supplies for consumer electronics
  • Telecommunication equipment power supplies
  • DC/DC converters for distributed power systems
  • Portable device chargers
  • LED drivers

Product Specifications

The UCC2800PW comes in a TSSOP-8 (thin shrink small outline package) with a temperature range of -40°C to 85°C. Its high-performance capabilities, coupled with a compact form factor, make it an ideal choice for engineers looking to create sophisticated yet space-conscious power solutions.

Conclusion

With its combination of low-power consumption, high-frequency operation, and comprehensive protection features, the Texas Instruments UCC2800PW PWM controller is a compelling choice for designers seeking to optimize their power supply systems for efficiency, reliability, and performance.

You May Also Be Interested in

Texas Instruments
Lowest to $1.7463
Infineon Technologies
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Texas Instruments
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7415 $52.0885
45+ $2.2494 $101.2230
69+ $2.1791 $150.3579
95+ $2.1088 $200.3360
123+ $2.0385 $250.7355
165+ $1.8277 $301.5705
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess