EN
  • EN
  • DE

UCC2802DTRG4

Part No UCC2802DTRG4
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR BST FLYBK PWM 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Topology Boost, Flyback, Forward
Voltage - Start Up 12.5V
Supply Voltage - Operating 8.3 V to 12 V
Duty Cycle 99%
Frequency - Switching Up to 1MHz
Fault Protection Current Limiting
Control Features Frequency Control
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Mounting Surface Mount
Win Source Part Number 1115739-UCC2802DTRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC2802DTRG4 CAD Model

Description

Introducing the UCC2802DTRG4 from Texas Instruments

The UCC2802DTRG4 is a state-of-the-art low-power BiCMOS current-mode pulse-width modulation (PWM) controller designed by Texas Instruments, a leader in semiconductor solutions. This versatile component is ideal for a wide range of power supply applications, including but not limited to switch-mode power supplies, DC-DC converters, and battery management systems.

With a focus on high performance and efficiency, the UCC2802DTRG4 operates at a fixed frequency that can be programmed by the user, ensuring flexibility in design. It is characterized by its low startup current, typically just 0.5 µA, which makes it an excellent choice for battery-operated devices where power conservation is critical. Additionally, its operating current is also quite low, typically 2.5 mA, further enhancing its efficiency in various applications.

The UCC2802DTRG4 incorporates a variety of features that enhance its functionality and reliability. It includes an undervoltage lockout (UVLO) circuit that ensures the controller is off unless there is a sufficient supply voltage. This is critical for preventing system malfunctions and potential damage to the circuit components. The device also boasts an automatic feed-forward compensation feature, improving the response to input voltage changes and ensuring stable operation under varying conditions.

Moreover, the UCC2802DTRG4 comes with a high-current totem-pole output that is capable of driving a power MOSFET or IGBT directly, simplifying the design and reducing component count. Its 1A peak output current ensures robust performance even in demanding situations. The device also features an internally trimmed reference with a tight tolerance of ±1%, which contributes to the precise control of the output voltage.

Available in a small-outline integrated circuit (SOIC) package, the UCC2802DTRG4 is designed for surface-mount technology (SMT), making it suitable for compact and high-density circuit designs. Its wide operating temperature range from -40°C to +85°C allows for deployment in various environmental conditions, ensuring reliability and performance across different applications.

Whether you are designing a power supply for consumer electronics, industrial systems, or portable devices, the UCC2802DTRG4 from Texas Instruments is a reliable and efficient solution that meets a broad spectrum of power management requirements.

You May Also Be Interested in

Infineon Technologies
DSO-12 AC DC Converters, Offline Switchers RoHS
Lowest to $0.5821
Infineon Technologies
TO-220-5 Special Purpose Regulators RoHS
Need more? Email Us
Chipown
Converter Offline 40kHz~50kHz SOP-8
Lowest to $0.2329
Power Integrations
IC OFFLINE SW MULT TOP 24INSOP
Lowest to $2.8151
HGSEMI
Converter Offline 100Hz~500kHz DIP-16
Lowest to $0.2765
Chengdu Chip-Rail Microelectronics Co., Ltd.
300mW 10V~30V Flyback SOT-23-6L AC DC Converters, Offline Switchers RoHS
Lowest to $0.1027
EG Micro
58.2kHz~61.8kHz 600V 7.5V~20V Half-Bridge SOP-16 AC DC Converters, Offline Switchers RoHS
Lowest to $0.4985
STMicroelectronics
ADVANCED QUASI-RESONANT OFFLINE
Need more? Email Us
Chengdu Chip-Rail Microelectronics Co., Ltd.
60kHz~70kHz 33V Flyback SOP-8 AC DC Converters, Offline Switchers RoHS
Lowest to $0.1467

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0072 $50.1800
61+ $1.6470 $100.4670
95+ $1.5955 $151.5725
130+ $1.5440 $200.7200
168+ $1.4926 $250.7568
225+ $1.3382 $301.0950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,220 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess