EN
  • EN
  • DE

UCC2803N

Part No UCC2803N
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOPOLOGY 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 3.6 V to 12 V
Frequency - Switching 31kHz
Duty Cycle (Max) 99%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-PDIP
Win Source Part Number 048449-UCC2803N
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC2803N CAD Model

Description

Product Overview: UCC2803N Low-Power BiCMOS Current-Mode PWM Controller

The UCC2803N from Texas Instruments is a versatile and efficient low-power BiCMOS current-mode Pulse Width Modulation (PWM) controller designed for a wide range of power supply applications. This integrated circuit is engineered to provide reliable performance in systems where power efficiency and size are critical considerations.

Key Features

  • Low Startup and Operating Current: The UCC2803N boasts a startup current of typically 0.5 µA and an operating current of typically 2.5 mA, making it an excellent choice for battery-operated and power-conscious designs.
  • High-Frequency Operation: With an operational frequency range up to 1 MHz, this PWM controller allows for smaller-sized components, reducing the overall footprint and cost of the power supply.
  • Current-Mode Control: The current-mode architecture ensures fast response to load transients and provides inherent overcurrent protection.
  • Trimmed Oscillator Discharge Current: This feature aids in the precise duty cycle clamping which is essential for reliable and consistent operation.
  • Soft Start: The UCC2803N includes a soft-start feature that limits inrush current during startup, enhancing the longevity of the power supply components.

Applications

  • DC-DC Converters
  • Off-Line Power Supplies
  • Portable Devices
  • Telecommunication Equipment
  • Consumer Electronics

With its flexible operating range and low power consumption, the UCC2803N is well-suited for a variety of applications, from simple low-power converters to complex multi-output power supplies. The device's BiCMOS construction combines the robustness of bipolar transistors with the power-saving features of CMOS technology, delivering a product that excels in performance and durability.

The UCC2803N is available in an 8-pin PDIP package, making it easy to integrate into existing designs. Its industry-standard pinout ensures compatibility with many other PWM controllers, providing a straightforward upgrade path for improving the efficiency and performance of existing power supply designs.

Whether you're designing a new power system or looking to improve an existing one, the UCC2803N from Texas Instruments offers a compelling combination of efficiency, flexibility, and reliability.

You May Also Be Interested in

Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Texas Instruments
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3259 $51.1698
53+ $1.9085 $101.1505
82+ $1.8488 $151.6016
112+ $1.7892 $200.3904
145+ $1.7296 $250.7920
194+ $1.5506 $300.8164
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,190 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess