EN
  • EN
  • DE

UCC2803PWTR

Part No UCC2803PWTR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 3.6 V to 12 V
Frequency - Switching 31kHz
Duty Cycle (Max) 99%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-TSSOP
Win Source Part Number 115960-UCC2803PWTR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC2803PWTR CAD Model

Description

The UCC2803PWTR by Texas Instruments is a versatile and efficient PWM (Pulse Width Modulation) controller designed for a wide range of power supply applications. This device is part of Texas Instruments' family of high-performance, low-power BiCMOS current-mode PWM controllers. It is particularly well-suited for battery-operated systems due to its low startup and operating currents.

Key Features

  • Low Startup Current: The UCC2803PWTR boasts a remarkably low startup current of typically 0.5 µA, making it ideal for energy-sensitive applications.
  • Low Operating Current: With an operating current of typically 2.5 mA, this PWM controller helps in maintaining efficiency in power systems.
  • Current-Mode Operation: The current-mode control provides inherent line feed-forward, cycle-by-cycle current limiting, and ease of loop compensation.
  • High-Frequency Operation: Capable of operating at frequencies up to 1 MHz, the UCC2803PWTR allows for smaller-sized components and faster response times.
  • Automatic Feed-Forward Compensation: This feature helps in maintaining stable operation over a wide range of input voltages.
  • Trimmed Oscillator Discharge Current: Ensures precise duty cycle control.
  • Error Amplifier: An onboard error amplifier with a low-offset voltage enables accurate voltage regulation.
  • Soft-Start Capability: The soft-start feature limits inrush current during startup, improving system reliability.

Applications

The UCC2803PWTR is suitable for a variety of applications, including:

  • Off-Line Power Supplies
  • DC-DC Converters
  • Battery Chargers
  • Portable Devices
  • Power Supply Modules

With its robust feature set and low-power operation, the UCC2803PWTR from Texas Instruments is an excellent choice for designers looking to optimize power management in their next project. Its small TSSOP (Thin Shrink Small Outline Package) footprint also makes it suitable for space-constrained applications.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.5981 $50.3734
34+ $2.9523 $100.3782
53+ $2.8601 $151.5853
73+ $2.7678 $202.0494
94+ $2.6756 $251.5064
126+ $2.3988 $302.2488
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess