Product Overview: UCC2805QDRQ1 - Texas Instruments
The UCC2805QDRQ1 from Texas Instruments is a high-performance, low-power BiCMOS current-mode pulse-width modulator (PWM) controller designed for a wide range of DC-DC conversion applications, including those in the automotive industry. This versatile controller is specifically qualified for automotive applications, ensuring reliability and performance under the demanding conditions of automotive environments.
Key Features
- Automotive Qualified: Meets the rigorous standards required for automotive applications, ensuring robustness and reliability.
- Low Power Consumption: Features a low startup current of 150 µA and an operating current of 2.5 mA, making it suitable for battery-powered applications.
- Flexible Operation: Operates with a supply voltage range of 4.5V to 5.5V, accommodating various automotive power systems.
- Current-Mode Control: Provides fast response to load changes and inherent protection against short-circuit conditions.
- Frequency Flexibility: The oscillator frequency is programmable up to 500 kHz, allowing optimization of transformer and filter components for compact and efficient designs.
- Soft-Start Capability: Gradually ramps up the output voltage to prevent inrush current at startup, enhancing system reliability.
- Under-Voltage Lockout (UVLO): Ensures the controller operates only when the supply voltage is sufficient to maintain proper performance.
Applications
The UCC2805QDRQ1 is ideal for a variety of applications where efficient power conversion is needed, especially in the automotive sector. Common applications include:
- Automotive power supplies
- DC-DC converters for infotainment systems
- Power supplies for automotive sensors and ECUs
- LED drivers for automotive lighting
Quality and Environmental Compliance
As a product designed for the automotive industry, the UCC2805QDRQ1 complies with the AEC-Q100 standard, which ensures the high reliability required for automotive electronics. Additionally, it is manufactured in facilities that are certified to ISO/TS 16949 quality management standards, further affirming its quality and performance.
In summary, the UCC2805QDRQ1 from Texas Instruments is a sophisticated, automotive-grade PWM controller that offers a combination of low power consumption, high-frequency operation, and robust protection features, making it an excellent choice for advanced automotive power supply designs.