EN
  • EN
  • DE

UCC2806M

Part No UCC2806M
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, Forward Converter
Number of Outputs 2
Output Phases 1
Supply Voltage - Operating 8 V to 14.5 V
Frequency - Switching 47kHz
Duty Cycle (Max) 50%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SSOP
Win Source Part Number 048451-UCC2806M
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC2806M CAD Model

Description

The UCC2806M, manufactured by Texas Instruments, is a robust and versatile low-power BiCMOS current-mode pulse-width modulation (PWM) controller. This integrated circuit is designed to cater to a wide array of power supply applications, including but not limited to, DC-DC converters, off-line power supplies, and other power control devices.

Key Features

  • Flexible Power Range: The UCC2806M operates at a power range that accommodates various applications, making it a highly adaptable solution for power management challenges.
  • Current-Mode Control: The current-mode control provides improved transient response, simplified loop compensation, and inherent protection against overcurrent conditions.
  • Dual Output Drivers: It features dual output drivers that can directly drive power MOSFETs or IGBTs, providing efficient power switching capabilities.
  • Wide Bandwidth Error Amplifier: The inclusion of a wide bandwidth error amplifier ensures accurate voltage regulation and fast system response to load changes.
  • Oscillator Frequency Range: The UCC2806M offers an oscillator frequency range of up to 1MHz, which can be programmed with a single external resistor, providing design flexibility.
  • Soft-Start Function: The soft-start function minimizes start-up stress by gradually increasing the output voltage, which enhances the reliability and longevity of the power supply.
  • Under-Voltage Lockout (UVLO): UVLO protection ensures that the controller operates only when the supply voltage is sufficient, thereby safeguarding the system from low-voltage conditions.

Applications

The UCC2806M is ideal for a variety of applications that require efficient power management, such as:

  • Telecommunications equipment
  • Industrial power systems
  • Data acquisition systems
  • Portable devices and battery-powered equipment
  • Renewable energy systems, including solar inverters and wind power converters

Package and Availability

The UCC2806M is available in a 16-pin surface-mount SOIC package, providing a compact footprint for space-constrained applications. Texas Instruments' commitment to quality ensures that this PWM controller meets the highest standards for performance and reliability. For pricing, availability, and additional technical specifications, please visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Texas Instruments
UC1843A - CURRENT MODE PWM CONTR
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Need more? Email Us
Texas Instruments
55V wide VIN four-switch buck
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR MULT TOP 10MSOP
Lowest to $26.1941
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24TSSOP
Lowest to $48.0224
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5084 $58.0336
9+ $11.9044 $107.1396
14+ $11.5324 $161.4536
18+ $11.1604 $200.8872
24+ $10.7883 $258.9192
32+ $9.6723 $309.5136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess