EN
  • EN
  • DE

UCC28089D

Part No UCC28089D
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description PRIMARY-SIDE PUSH-PULL OSCILLATOR WITH DEAD-TIME CONTROL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Push-Pull
Number of Outputs 2
Output Phases 1
Supply Voltage 8.5 V ~ 14 V
Frequency - Switching Up to 1MHz
Duty Cycle (Maximum) 50%
Synchronous Rectifier No
Clock Sync Yes
Control Features Dead Time Control, Frequency Control
Operating Temperature Range -40°C ~ 105°C (TA)
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1276224-UCC28089D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UCC28089
Introduction Date February 15, 2004
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UCC28089D CAD Model

Description

Product Overview: UCC28089D - Texas Instruments

The UCC28089D from Texas Instruments is a versatile and efficient power management integrated circuit designed for use in a variety of switch-mode power supplies. This particular device is a bi-directional, dual-channel, phase-shift PWM controller that is specifically engineered to drive N-Channel MOSFETs in a synchronous rectified buck topology. It is widely used in applications such as server power supplies, telecommunications equipment, and industrial power systems.

Key Features

  • Flexible Control: The UCC28089D offers independent duty cycle and phase control for each channel, allowing for precise management of power delivery and efficiency.
  • Advanced Timing: With programmable dead-time insertion, this IC ensures reduced cross-conduction and optimized switching transitions.
  • High Efficiency: The synchronous operation capability helps to achieve high efficiency, which is critical for reducing heat and improving reliability in power systems.
  • Protection Features: It includes a range of protection features such as under-voltage lockout, over-current protection, and thermal shutdown, contributing to the safe operation of the end application.
  • Wide Operating Range: The device operates over a wide supply voltage range, accommodating various power supply designs and requirements.

Applications

The versatility of the UCC28089D makes it suitable for a wide array of applications, including:

  • AC-DC Converters
  • Isolated and Non-Isolated Power Supplies
  • Telecom and Server Power Systems
  • Industrial Power Supplies
  • DC-DC Converters

Technical Specifications

The UCC28089D is offered in a compact SOIC-8 (D) package and operates over an industrial temperature range. It features a switching frequency that can be programmed up to 1MHz, providing designers with the flexibility to optimize their power supply designs for size, performance, and component cost.

Conclusion

With its robust feature set and flexible design options, the UCC28089D by Texas Instruments stands out as a highly reliable choice for engineers looking to improve the performance and efficiency of their power supply solutions. Its comprehensive protection features and wide operating range make it a resilient and versatile component for a broad spectrum of power management applications.

You May Also Be Interested in

Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR FWRD CONV 16TSSOP
Lowest to $7.2762
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 38TSSOP
Lowest to $16.0075
Intersil
ISL95855HRTZ Renesas / Intersil Switching Controllers Multi-phase 3+2+1 Regulator/ IMVP8 datasheet, inventory, & pricing.
Lowest to $3.7836
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 14TSSOP
Need more? Email Us
Apex Microtechnology
SA03 Apex Microtechnology Switching Controllers Switching Amp, 100V, 30A datasheet, inventory, & pricing.
Lowest to $1,086.5672

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8550 $53.4050
26+ $3.9836 $103.5736
39+ $3.8591 $150.5049
54+ $3.7346 $201.6684
70+ $3.6102 $252.7140
93+ $3.2367 $301.0131
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess