EN
  • EN
  • DE

UCC2808DTR-2

Part No UCC2808DTR-2
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR PUSH-PULL 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Push-Pull
Number of Outputs 2
Output Phases 1
Supply Voltage - Operating 4.1 V to 15 V
Frequency - Switching 194kHz
Duty Cycle (Max) 49%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 056132-UCC2808DTR-2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC2808DTR-2 CAD Model

Description

Introducing the UCC2808DTR-2 by Texas Instruments

The UCC2808DTR-2 is a premier low-power, high-performance integrated circuit designed by Texas Instruments, specifically engineered to enhance the efficiency and reliability of power management solutions. This advanced IC is part of the UCC2808 series, known for their exceptional push-pull, high-speed, low-power PWM controllers.

Key Features

  • Optimized Power Management: The UCC2808DTR-2 is optimized for efficient power management across a wide range of applications, ensuring devices operate with excellent energy conservation.
  • Advanced PWM Control: With its sophisticated pulse-width modulation (PWM) control, this IC enables precise power delivery, reducing energy waste and improving overall system performance.
  • Dual Output Drive Stages: The dual output drive stages can sink or source up to 0.5A, making it suitable for driving power MOSFETs and IGBTs directly.
  • Low Startup and Operating Current: The device boasts an ultra-low startup current of 0.5 µA and an operating current of 3 mA, contributing to the low power consumption of the entire system.
  • Wide Supply Voltage Range: It can operate over a wide supply voltage range from 4.5V to 18V, accommodating various power supply configurations.
  • Programmable Oscillator Frequency: The oscillator frequency is programmable up to 1 MHz, allowing designers to tailor the device to specific application requirements.
  • Soft Start: The UCC2808DTR-2 features a soft-start capability to minimize inrush current during startup, enhancing the longevity of the end application.

Applications

The UCC2808DTR-2 is versatile and can be employed in a multitude of applications, including:

  • DC/DC Converters
  • Offline Power Supplies
  • Portable Devices
  • Telecommunication Equipment
  • Industrial Systems

With its robust design, the UCC2808DTR-2 is housed in an 8-pin SOIC package, offering a compact footprint for space-constrained applications. This product is also available in tape and reel packaging, making it ideal for automated assembly processes. Texas Instruments' commitment to quality ensures that the UCC2808DTR-2 meets the highest standards, providing reliable and efficient power control for your advanced electronic designs.

You May Also Be Interested in

Renesas Electronics America
IC REG CTRLR MULT TOP 20SSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BUCK PMBUS 44QFN
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Power Integrations
IC REG CTRLR MULT TOP ESIP-16F
Lowest to $6.1462
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Texas Instruments
TL594 PWM CONTROLLER
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0306 $51.5202
41+ $2.4867 $101.9547
63+ $2.4090 $151.7670
86+ $2.3313 $200.4918
111+ $2.2535 $250.1385
149+ $2.0204 $301.0396
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,670 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess