EN
  • EN
  • DE

UCC2809P-1G4

Part No UCC2809P-1G4
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description Economy Primary Side Controller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Output Isolation Isolated
Internal Switch(s) No
Topology Boost, Flyback, Forward
Voltage - Start Up 10V
Supply Voltage 8 V ~ 19 V
Duty Cycle 70%
Frequency - Switching 1MHz
Control Features Frequency Control, Soft Start
Operating Temperature Range -55°C ~ 150°C (TJ)
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-VSSOP
Mounting SMD
Win Source Part Number 1276234-UCC2809P-1G4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UCC2809-1
Introduction Date March 01, 2005
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UCC2809P-1G4 CAD Model

Description

Overview of Texas Instruments UCC2809P-1G4

The Texas Instruments UCC2809P-1G4 is a versatile and efficient low-power BiCMOS current-mode pulse-width modulation (PWM) controller designed for a wide range of power supply applications. This device, part of the UCC2809x family, is engineered to provide precise power control and is suitable for use in off-line and DC-to-DC fixed-frequency current-mode switching power supplies with minimal external components.

Key Features

  • Low Startup and Operating Current: The UCC2809P-1G4 boasts an ultra-low startup current of typically 0.5 µA and a low operating current of typically 2.5 mA, making it an energy-efficient choice for battery-operated and energy-sensitive applications.
  • High-Frequency Operation: With a maximum switching frequency of up to 1 MHz, the device allows for the use of smaller passive components, resulting in compact power supply designs.
  • Trimmed Oscillator Discharge Current: The oscillator discharge current is trimmed to a tight tolerance, ensuring consistent and predictable frequency control across all units.
  • Current Sense Discharge Transistor: A robust 1-A peak current sense discharge transistor provides rapid discharge of the current sensing capacitor, which enhances the PWM controller's response to load transients.
  • Internally Implemented Slope Compensation: The device features slope compensation for improved stability and reduced noise susceptibility in peak-current mode control applications.

Applications

With its high level of integration and performance, the UCC2809P-1G4 is suitable for a variety of applications, including:

  • Offline power supplies
  • DC-DC converters
  • Power supplies for consumer electronics
  • Telecommunications equipment
  • Portable device chargers

Package and Reliability

The UCC2809P-1G4 is offered in a PDIP-8 (plastic dual in-line package) that is both robust and easy to handle in manufacturing environments. Texas Instruments' commitment to quality ensures that the UCC2809P-1G4 meets high-reliability standards, suitable for commercial and industrial temperature ranges.

For designers seeking a reliable and efficient PWM controller that is easy to implement and capable of delivering high-performance power management, the Texas Instruments UCC2809P-1G4 is an excellent choice.

You May Also Be Interested in

Dongke Semiconductor (Anhui) Co., Ltd
Converter Offline Flyback Topology 61kHz~69kHz DIP-8
Lowest to $0.2557
Infineon Technologies
20kHz~24kHz 10V~25.5V 800V Flyback DSO-12 AC DC Converters, Offline Switchers RoHS
Lowest to $2.0374
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 7DIP
Need more? Email Us
Chengdu Chip-Rail Microelectronics Co., Ltd.
60kHz~70kHz 300mW 10V~23V Flyback SOT-23-6 AC DC Converters, Offline Switchers RoHS
Lowest to $0.1173
Infineon Technologies
DSO-12 AC DC Converters, Offline Switchers RoHS
Lowest to $0.5821
Dongke Semiconductor (Anhui) Co., Ltd
Converter Offline Flyback Topology 60kHz~70kHz DIP-8
Lowest to $0.2933
Richtek USA Inc.
SOT-23-6 AC DC Converters, Offline Switchers RoHS
Lowest to $0.4657
Fremont Micro Devices USA
IC OFFLINE SWITCH FLYBACK 8SOIC
Need more? Email Us
Microne
Converter Offline Flyback Topology 52kHz~66kHz SOP-6-150mil
Lowest to $0.0903

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7517 $52.5238
33+ $3.0784 $101.5872
51+ $2.9822 $152.0922
70+ $2.8860 $202.0200
90+ $2.7898 $251.0820
120+ $2.5012 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,250 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess