Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 6.9 V to 12 V
Duty Cycle (Max) 99%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 035783-UCC2813DTR-0
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC2813DTR-0 CAD Model

Description

Overview of Texas Instruments UCC2813DTR-0

The UCC2813DTR-0 is a highly efficient, low-power BiCMOS current-mode pulse-width modulation (PWM) controller from Texas Instruments. Designed for a wide range of power supply applications, this versatile controller is an integral component for designers looking to achieve precise voltage regulation and power control.

Key Features

  • Operating Range: The UCC2813DTR-0 operates at a supply voltage range of 8.5V to 12V, making it suitable for various applications that require a stable operating condition.
  • High-Frequency Operation: With an oscillator frequency range up to 1MHz, this PWM controller enables compact power supply designs by allowing the use of smaller passive components.
  • Low Startup and Operating Current: The device features a low startup current of typically 0.5µA and an operating current of typically 2.5mA, which contributes to the overall efficiency of the power supply.
  • Current Mode Control: The current mode architecture provides faster transient response, inherent cycle-by-cycle current limiting, and easier loop compensation compared to voltage mode control.
  • Trimmed Oscillator Discharge Current: This ensures consistent and accurate duty cycle limiting, which is critical for the protection and reliability of the power supply circuit.
  • Soft Start: The UCC2813DTR-0 features a soft-start function that gradually increases the output voltage to prevent current surges during startup.

Applications

The UCC2813DTR-0 is ideal for a variety of applications, including:

  • Offline power supplies
  • DC-DC converters
  • Telecommunications equipment
  • Industrial power systems
  • Portable electronics

Package and Availability

The device is available in a slim 8-pin SOIC package, designated by the suffix 'DTR', which is suitable for automated assembly processes and space-constrained applications. The tape and reel packaging ensures compatibility with high-volume manufacturing and provides a secure and efficient solution for supply chain management.

In summary, the UCC2813DTR-0 by Texas Instruments is a robust and reliable PWM controller that combines high-frequency operation, current mode control, and power-saving features to enable the design of efficient and compact power supplies across a broad range of industries.

You May Also Be Interested in

Linear Technology
IC REG CTRLR BUCK 20TSSOP / DC/DC Cntrlr Single-OUT Step Down 233kHz Automotive 20-Pin TSSOP EP Tube
Need more? Email Us
ECAD model for LT3741IFE-1#PBF
Linear Technology
IC REG CTRLR BUCK/BCK-BST 16SOIC / DC/DC Cntrlr Single-OUT Step Down 165kHz Automotive 16-Pin SOIC N Tube
Need more? Email Us
ECAD model for LTC1775IS#PBF
Linear Technology
IC REG CTRLR BUCK/BCK-BST 16SSOP / DC/DC Cntrlr Single-OUT Step Down 165kHz Automotive 16-Pin SSOP N Tube
Need more? Email Us
ECAD model for LTC1775CGN#PBF
Linear Technology
IC REG CTRLR BUCK 16SOIC / synchronous stepdown switching regulator controllers
Need more? Email Us
ECAD model for LTC1149CS#PBF
Linear Technology
IC REG CTRLR BUCK 28SSOP / DC/DC Cntrlr Single-OUT Step Down 360kHz Automotive 28-Pin SSOP Tube
Need more? Email Us
ECAD model for LTC1629IG-PG#PBF
Linear Technology
IC REG CTRLR MULT TOP 12MSOP / DC/DC Cntrlr Single-OUT Step Up 1000kHz Automotive 12-Pin MSOP EP Tube
Lowest to $9.4018
ECAD model for LT3759EMSE#PBF
Linear Technology
IC REG CTRLR MULT TOP 20TSSOP
Lowest to $27.7805
ECAD model for LT8709EFE#PBF
Linear Technology
IC REG CTRLR BUCK 16SOIC / DC/DC Cntrlr Single-OUT Step Down 500kHz Automotive 16-Pin SOIC N Tube
Lowest to $4.6836
ECAD model for LTC1735IS-1#PBF
Linear Technology
IC REG CTRLR BUCK 20TSSOP / DC/DC Cntrlr Single-OUT Step Down 335kHz Automotive 20-Pin TSSOP Tube
Lowest to $3.8907
ECAD model for LTC1735CF#PBF

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1225 $63.6750
65+ $1.7416 $113.2040
100+ $1.6872 $168.7200
140+ $1.6327 $228.5780
180+ $1.5783 $284.0940
240+ $1.4150 $339.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,500 pieces
MOQ: 30 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention