EN
  • EN
  • DE

UCC2813N-2

Part No UCC2813N-2
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description Low Power Economy BiCMOS Current Mode PWM | IC REG CTRLR BST FLYBK PWM 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Isolation Non-Isolated
Internal Switch(s) Yes
Topology Boost, Flyback, Forward
Voltage - Start Up 12.5V
Supply Voltage 8.3V ~ 12V
Duty Cycle 99%
Switching Frequency 1MHz
Control Features Frequency Control
Temperature Range - Operating -55°C ~ 150°C
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Mounting Style Through Hole
Family Part Number UCC2813-2
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1276245-UCC2813N-2
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC2813N-2 CAD Model

Description

The UCC2813N-2 is a high-performance, low-power BiCMOS current-mode pulse width modulation (PWM) controller designed by Texas Instruments. This efficient and reliable integrated circuit (IC) is part of the UCC2813x family of devices, which are tailored to meet the stringent requirements of modern power supply units.

Key Features

  • Optimized for Off-line and DC-to-DC Converters: The UCC2813N-2 is specifically designed to operate in off-line and DC-to-DC converter applications, providing precise control over the power conversion process.
  • Low Startup and Operating Current: This device features an ultra-low startup current of less than 0.5mA and a low operating current, making it an energy-efficient choice for power systems.
  • High Current Totem Pole Output: The totem pole output is capable of delivering high current, which is essential for driving power MOSFETs and ensuring robust performance in various applications.
  • Automatic Feed-Forward Compensation: The UCC2813N-2 includes automatic feed-forward compensation, helping to maintain stable operation across a wide range of input voltages and output loads.
  • Trimmed Oscillator Discharge Current: The internal oscillator's discharge current is precisely trimmed, which aids in the consistency of the PWM timing, thus enhancing the overall reliability of the power supply.

Applications

The UCC2813N-2 is versatile and can be used in a variety of applications, including:

  • Switching power supplies
  • Power converters for personal computers
  • DC-DC modules
  • Off-line power supplies
  • Telecommunications equipment

Technical Specifications

The UCC2813N-2 operates within a wide temperature range and is available in an 8-pin PDIP (Plastic Dual-In-Line Package), making it suitable for through-hole mounting. It is designed to provide excellent performance in a broad spectrum of power supply topologies, ensuring both efficiency and reliability in your power management solutions.

Conclusion

As a product of Texas Instruments, a leader in the semiconductor industry, the UCC2813N-2 PWM controller is a testament to the company's commitment to high-quality and innovative solutions. Whether you're designing a power supply for consumer electronics or industrial systems, the UCC2813N-2 offers the features and performance needed to create a dependable and efficient power management system.

You May Also Be Interested in

Dongke Semiconductor (Anhui) Co., Ltd
Converter Offline Flyback Topology 61kHz~69kHz DIP-8
Lowest to $0.3822
Power Integrations
IC OFFLINE SWITCH FLYBACK 12ESOP
Lowest to $2.0374
Richtek USA Inc.
SOT-23-6 AC DC Converters, Offline Switchers RoHS
Lowest to $0.4657
Chengdu Chip-Rail Microelectronics Co., Ltd.
60kHz~70kHz 300mW 10V~23V Flyback SOT-23-6 AC DC Converters, Offline Switchers RoHS
Lowest to $0.1173
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 7DIP
Need more? Email Us
Power Integrations
IC OFFLINE SW MULT TOP 24INSOP
Lowest to $2.8151
Dongke Semiconductor (Anhui) Co., Ltd
Converter Offline Flyback Topology 61kHz~69kHz DIP-8
Lowest to $0.2557
STMicroelectronics
ADVANCED QUASI-RESONANT OFFLINE
Need more? Email Us
EG Micro
58.2kHz~61.8kHz 600V 7.5V~20V Half-Bridge SOP-16 AC DC Converters, Offline Switchers RoHS
Lowest to $0.4985

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2514 $52.0224
38+ $2.6679 $101.3802
59+ $2.5845 $152.4855
80+ $2.5011 $200.0880
104+ $2.4178 $251.4512
139+ $2.1676 $301.2964
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,110 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess